INDUCTOR POWER 270UH 0.41A SMD 270¦H 410mA 300mA - Ferrite Core ¦15% Unshielded 1.77 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk
270µH Unshielded Inductor 410mA 1.77Ohm Max Nonstandard
HIGH CURRENT INDUCTOR, 270 uH, 410mA, 15%; Inductance:270µH; Inductance Tolerance:± 15%; DC Resistance Max:1.77ohm; DC Current Rating:410mA; No. of Pins:2; Core Material:Ferrite; Body Material:Ferrite; Current Rating:410mA RoHS Compliant: No
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHSM4825PJ271L | IHSM4825PJ271L-ND | 45C2622 |
| Product Name | INDUCTOR POWER 270UH 0.41A SMD 270¦H 410mA 300mA - Ferrite Core ¦15% Unshielded 1.77 Ohm Max | Fixed Inductors | High Current Inductor, 270 Uh, 410Ma, 15%; Inductance Vishay |
| Application | General Purpose | ||
| Inductance Range | 270 microH | 270 microH | |
| Inductance Tolerance | 15 (+/- %) | 15 (+/- %) | 15 (+/- %) |
| Rated DC Current | 410 milliamps | 300 milliamps | 410 milliamps |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |