Vishay Intertechnology, Inc. Fixed Inductors IHLP8787MZER4R7M51

Description
4.7µH Shielded Molded Inductor 47A 1.84mOhm Max Nonstandard
Request a Quote Datasheet
Description
4.7µH Shielded Molded Inductor 47A 1.84mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP8787MZER4R7M51TR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 47A 1.84mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 47A 1.84mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZER4R7M51CT-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 47A 1.84mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 47A 1.84mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP8787MZER4R7M51DKR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Shielded Molded Inductor 47A 1.84mOhm Max Nonstandard

4.7µH Shielded Molded Inductor 47A 1.84mOhm Max Nonstandard

Buy Now Datasheet
4.7uH 100KHz 47A Inductor and Choke - 71-IHLP8787MZER4R7M51 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7uH 100KHz 47A Inductor and Choke
71-IHLP8787MZER4R7M51
4.7uH 100KHz 47A Inductor and Choke 71-IHLP8787MZER4R7M51
Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 47A 0.00184Ohm DCR 8787 T/R Product overview: IHLP8787MZER4R7M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 47A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 47A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER4R7M5 1 can be used for catalog matching and distributor lookup.

Inductor Power Shielded Wirewound 4.7uH 20% 100KHz Powdered Iron 47A 0.00184Ohm DCR 8787 T/R Product overview: IHLP8787MZER4R7M51 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7uH, 100KHz, 47A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7uH, 100KHz, 47A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP8787MZER4R7M51 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP8787MZER4R7M51TR-ND 71-IHLP8787MZER4R7M51
Product Name Fixed Inductors 4.7uH 100KHz 47A Inductor and Choke
Operating Temperature -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %) 20 (+/- %)
DCR 0.0018 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCDKR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2474JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
0.47uH 2.68KOhm 7.9MHz Inductor and Choke - 71-0402AF-471XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.4700 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 2567715P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0033 microH
DCR 0.1300 ohms
View Details