Vishay Intertechnology, Inc. Fixed Inductors IHSM5832ER821L

Description
820µH Unshielded Inductor 400mA 3.78Ohm Max Nonstandard
Request a Quote Datasheet
Description
820µH Unshielded Inductor 400mA 3.78Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM5832ER821L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832ER821L-ND
Fixed Inductors IHSM5832ER821L-ND
820µH Unshielded Inductor 400mA 3.78Ohm Max Nonstandard

820µH Unshielded Inductor 400mA 3.78Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 820UH .40A SMD 820¦H 400mA 230mA - Ferrite Core ¦15% Unshielded 3.78 Ohm Max - IHSM5832ER821L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 820UH .40A SMD 820¦H 400mA 230mA - Ferrite Core ¦15% Unshielded 3.78 Ohm Max
IHSM5832ER821L
INDUCTOR POWER 820UH .40A SMD 820¦H 400mA 230mA - Ferrite Core ¦15% Unshielded 3.78 Ohm Max IHSM5832ER821L
INDUCTOR POWER 820UH .40A SMD 820¦H 400mA 230mA - Ferrite Core ¦15% Unshielded 3.78 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 820UH .40A SMD 820¦H 400mA 230mA - Ferrite Core ¦15% Unshielded 3.78 Ohm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM5832ER821L-ND IHSM5832ER821L
Product Name Fixed Inductors INDUCTOR POWER 820UH .40A SMD 820¦H 400mA 230mA - Ferrite Core ¦15% Unshielded 3.78 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3112-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - 2176780-2 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details