Vishay Intertechnology, Inc. Fixed Inductors IHSM4825PJ391L

Description
390µH Unshielded Inductor 340mA 2.73Ohm Max Nonstandard
Request a Quote Datasheet
Description
390µH Unshielded Inductor 340mA 2.73Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - IHSM4825PJ391L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825PJ391L-ND
Fixed Inductors IHSM4825PJ391L-ND
390µH Unshielded Inductor 340mA 2.73Ohm Max Nonstandard

390µH Unshielded Inductor 340mA 2.73Ohm Max Nonstandard

Buy Now Datasheet
INDUCTOR POWER 390UH 0.34A SMD 390¦H 340mA 260mA - Ferrite Core ¦15% Unshielded 2.73 Ohm Max - IHSM4825PJ391L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 390UH 0.34A SMD 390¦H 340mA 260mA - Ferrite Core ¦15% Unshielded 2.73 Ohm Max
IHSM4825PJ391L
INDUCTOR POWER 390UH 0.34A SMD 390¦H 340mA 260mA - Ferrite Core ¦15% Unshielded 2.73 Ohm Max IHSM4825PJ391L
INDUCTOR POWER 390UH 0.34A SMD 390¦H 340mA 260mA - Ferrite Core ¦15% Unshielded 2.73 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

INDUCTOR POWER 390UH 0.34A SMD 390¦H 340mA 260mA - Ferrite Core ¦15% Unshielded 2.73 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Bulk

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Inductors, Coils, and Chokes Chip Inductors
Product Number IHSM4825PJ391L-ND IHSM4825PJ391L
Product Name Fixed Inductors INDUCTOR POWER 390UH 0.34A SMD 390¦H 340mA 260mA - Ferrite Core ¦15% Unshielded 2.73 Ohm Max
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - 2176781-4 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 0.4700 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R56M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details