Vishay Intertechnology, Inc. INDUCTOR POWER 8.2UH 5.1A SMD 8.2¦H 5.1A 2A - Ferrite Core ¦15% Unshielded 47 mOhm Max IHSM5832ER8R2L

Description
INDUCTOR POWER 8.2UH 5.1A SMD 8.2¦H 5.1A 2A - Ferrite Core ¦15% Unshielded 47 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 8.2UH 5.1A SMD 8.2¦H 5.1A 2A - Ferrite Core ¦15% Unshielded 47 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 8.2UH 5.1A SMD 8.2¦H 5.1A 2A - Ferrite Core ¦15% Unshielded 47 mOhm Max - IHSM5832ER8R2L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 8.2UH 5.1A SMD 8.2¦H 5.1A 2A - Ferrite Core ¦15% Unshielded 47 mOhm Max
IHSM5832ER8R2L
INDUCTOR POWER 8.2UH 5.1A SMD 8.2¦H 5.1A 2A - Ferrite Core ¦15% Unshielded 47 mOhm Max IHSM5832ER8R2L
INDUCTOR POWER 8.2UH 5.1A SMD 8.2¦H 5.1A 2A - Ferrite Core ¦15% Unshielded 47 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 8.2UH 5.1A SMD 8.2¦H 5.1A 2A - Ferrite Core ¦15% Unshielded 47 mOhm Max - - General Purpose Ferrite 0.640"" L x 0.320"" W x 0.285"" H (16.26mm x 8.13mm x 7.24mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM5832ER8R2L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM5832ER8R2L-ND
Fixed Inductors IHSM5832ER8R2L-ND
8.2µH Unshielded Inductor 5.1A 47mOhm Max Nonstandard

8.2µH Unshielded Inductor 5.1A 47mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM5832ER8R2L IHSM5832ER8R2L-ND
Product Name INDUCTOR POWER 8.2UH 5.1A SMD 8.2¦H 5.1A 2A - Ferrite Core ¦15% Unshielded 47 mOhm Max Fixed Inductors
Application General Purpose
Inductance Range 8.2 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
DCR 0.0470 ohms 0.0470 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
High Frequency & RF Inductors - 1623941-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 15 microH
View Details
2 suppliers
Common Mode Chokes - 486-DKFP-C21C-024K-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers