Vishay Intertechnology, Inc. INDUCTOR POWER 270UH 0.41A SMD 270¦H 410mA 300mA - Ferrite Core ¦15% Unshielded 1.77 Ohm Max IHSM4825RE271L

Description
INDUCTOR POWER 270UH 0.41A SMD 270¦H 410mA 300mA - Ferrite Core ¦15% Unshielded 1.77 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet
Description
INDUCTOR POWER 270UH 0.41A SMD 270¦H 410mA 300mA - Ferrite Core ¦15% Unshielded 1.77 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
INDUCTOR POWER 270UH 0.41A SMD 270¦H 410mA 300mA - Ferrite Core ¦15% Unshielded 1.77 Ohm Max - IHSM4825RE271L - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER 270UH 0.41A SMD 270¦H 410mA 300mA - Ferrite Core ¦15% Unshielded 1.77 Ohm Max
IHSM4825RE271L
INDUCTOR POWER 270UH 0.41A SMD 270¦H 410mA 300mA - Ferrite Core ¦15% Unshielded 1.77 Ohm Max IHSM4825RE271L
INDUCTOR POWER 270UH 0.41A SMD 270¦H 410mA 300mA - Ferrite Core ¦15% Unshielded 1.77 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

INDUCTOR POWER 270UH 0.41A SMD 270¦H 410mA 300mA - Ferrite Core ¦15% Unshielded 1.77 Ohm Max - - General Purpose Ferrite 0.540"" L x 0.250"" W x 0.225"" H (13.72mm x 6.35mm x 5.72mm) Surface Mount Tape & Reel (TR)

Supplier's Site
Fixed Inductors - IHSM4825RE271L-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
IHSM4825RE271L-ND
Fixed Inductors IHSM4825RE271L-ND
270µH Unshielded Inductor 410mA 1.77Ohm Max Nonstandard

270µH Unshielded Inductor 410mA 1.77Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Chip Inductors Inductors, Coils, and Chokes
Product Number IHSM4825RE271L IHSM4825RE271L-ND
Product Name INDUCTOR POWER 270UH 0.41A SMD 270¦H 410mA 300mA - Ferrite Core ¦15% Unshielded 1.77 Ohm Max Fixed Inductors
Application General Purpose
Inductance Range 270 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Rated DC Current 410 milliamps 300 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2424-012 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 24000 to 350 microH
View Details
2 suppliers
Fixed Inductors - KQ0603TTE68NJ - 1150862-KQ0603TTE68NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0680 microH
View Details
Common Mode Chokes - 486-5727-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
0402AF Ferrite Chip Inductors - 0402AF-141 0402AF-141XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details