DIODES Incorporated 20V 2.5A SOT23 Bipolar Transistor FMMT618TA

Description
TRANS NPN 20V 2.5A SOT23-3 Product overview: FMMT618TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT618TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 20V 2.5A SOT23-3 Product overview: FMMT618TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT618TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 2.5A SOT23 Bipolar Transistor
276-FMMT618TA
20V 2.5A SOT23 Bipolar Transistor 276-FMMT618TA
TRANS NPN 20V 2.5A SOT23-3 Product overview: FMMT618TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT618TA can be used for catalog matching and distributor lookup.

TRANS NPN 20V 2.5A SOT23-3 Product overview: FMMT618TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FMMT618TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - FMMT618TA - 016339-FMMT618TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FMMT618TA
016339-FMMT618TA
TRANSISTORS - Transistors (BJT) - Single - FMMT618TA 016339-FMMT618TA
Manufacturer: Diodes Incorporated Win Source Part Number: 016339-FMMT618TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 140MHz Transistor Polarity: NPN Family Name: FMMT618 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 2.5A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 200mV @ 50mA, 2.5A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 200 @ 2A, 2V Maximum Power Dissipation: 625mW Alternative Parts (Cross-Reference): PBSS4320T,215; PBSS4320T; NSS20201L; PBSS4320T/DG; Introduction Date: October 28, 1997 ECCN: EAR99 Country of Origin: China, Germany Estimated EOL Date: 2029 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 016339-FMMT618TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: NPN
Family Name: FMMT618
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 2.5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 200mV @ 50mA, 2.5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 200 @ 2A, 2V
Maximum Power Dissipation: 625mW
Alternative Parts (Cross-Reference): PBSS4320T,215; PBSS4320T; NSS20201L; PBSS4320T/DG;
Introduction Date: October 28, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - FMMT618CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT618CT-ND
Single Bipolar Transistors FMMT618CT-ND
Bipolar (BJT) Transistor NPN 20V 2.5A 140MHz 625mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 20V 2.5A 140MHz 625mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT618DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT618DKR-ND
Single Bipolar Transistors FMMT618DKR-ND
Bipolar (BJT) Transistor NPN 20V 2.5A 140MHz 625mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 20V 2.5A 140MHz 625mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - FMMT618TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FMMT618TR-ND
Single Bipolar Transistors FMMT618TR-ND
Bipolar (BJT) Transistor NPN 20V 2.5A 140MHz 625mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 20V 2.5A 140MHz 625mW Surface Mount SOT-23-3

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT
FMMT618TA
Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT FMMT618TA
20V 625mW 200@2A,2V 2.5A NPN SOT-23-3 Bipolar Transistors - BJT ROHS

20V 625mW 200@2A,2V 2.5A NPN SOT-23-3 Bipolar Transistors - BJT ROHS

Supplier's Site Datasheet
Transistor, Npn, 20V, 2.5A, Sot-23; Transistor Polarity Diodes Inc. - 07AH3979 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 20V, 2.5A, Sot-23; Transistor Polarity Diodes Inc.
07AH3979
Transistor, Npn, 20V, 2.5A, Sot-23; Transistor Polarity Diodes Inc. 07AH3979
TRANSISTOR, NPN, 20V, 2.5A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:20V; Transition Frequency ft:140MHz; Power Dissipation Pd:625mW; DC Collector Current:2.5A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

TRANSISTOR, NPN, 20V, 2.5A, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage V(br)ceo:20V; Transition Frequency ft:140MHz; Power Dissipation Pd:625mW; DC Collector Current:2.5A; DC Current Gain hFE:100hFE; Transistor Case RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor - 68768908 - Radwell International
Willingboro, NJ, United States
Transistor
68768908
Transistor 68768908
SMALL SIGNAL BIPOLAR TRANSISTOR, 2.5A I(C), 20V V(BR)CEO, 1-ELEMENT, NPN, SILICON, SOT-23. FREE 2 YEAR RADWELL WARRANTY

SMALL SIGNAL BIPOLAR TRANSISTOR, 2.5A I(C), 20V V(BR)CEO, 1-ELEMENT, NPN, SILICON, SOT-23. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FMMT618TA
Bipolar Transistors - BJT FMMT618TA
Bipolar Transistors - BJT NPN SuperSOT

Bipolar Transistors - BJT NPN SuperSOT

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FMMT618TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FMMT618TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FMMT618TA
TRANS NPN 20V 2.5A SOT23-3

TRANS NPN 20V 2.5A SOT23-3

Supplier's Site
Single Bipolar Transistors - FMMT618TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FMMT618TA
Single Bipolar Transistors FMMT618TA
TRANS NPN 20V 2.5A SOT23-3

TRANS NPN 20V 2.5A SOT23-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Newark, An Avnet Company Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-FMMT618TA 016339-FMMT618TA FMMT618CT-ND FMMT618TA 07AH3979 68768908 FMMT618TA FMMT618TA FMMT618TA
Product Name 20V 2.5A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - FMMT618TA Single Bipolar Transistors Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT Transistor, Npn, 20V, 2.5A, Sot-23; Transistor Polarity Diodes Inc. Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors
Polarity NPN NPN; NPN NPN NPN NPN NPN; NPN
Package Type Tape & Reel (TR) SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Reel - TR Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2500 milliamps 2500 milliamps 2500 milliamps 2500 milliamps 2500 milliamps
VCEO 20 volts 20 volts 20 volts 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1219991 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC846B/DG/B4VL - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
IC(max) 100 milliamps
VCEO 65 volts
View Details
25V 0.5A SOT23 Bipolar Transistor - 276-BC818K-25 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Bulk
Packing Method Bulk
VCEO 25 volts
View Details
3 suppliers