onsemi Single FETs, MOSFETs FQP17N40

Description
N-Channel 400V 16A (Tc) 170W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 400V 16A (Tc) 170W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQP17N40-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP17N40-ND
Single FETs, MOSFETs FQP17N40-ND
N-Channel 400V 16A (Tc) 170W (Tc) Through Hole TO-220-3

N-Channel 400V 16A (Tc) 170W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
N-Channel 400V 16A TO-220 MOSFET Transistor
278-FQP17N40
N-Channel 400V 16A TO-220 MOSFET Transistor 278-FQP17N40
N-Channel Power MOSFET, 400V, 16A, 270mR, TO-220 Product overview: FQP17N40 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 16A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 16A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP17N40 can be used for catalog matching and distributor lookup.

N-Channel Power MOSFET, 400V, 16A, 270mR, TO-220 Product overview: FQP17N40 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V, 16A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 16A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP17N40 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP17N40 - 040348-FQP17N40 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP17N40
040348-FQP17N40
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP17N40 040348-FQP17N40
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040348-FQP17N40 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 170W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 60nC @ 10V Max Input Capacitance: 2300pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 270 mOhm @ 8A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040348-FQP17N40
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 170W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 60nC @ 10V
Max Input Capacitance: 2300pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 270 mOhm @ 8A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Transistor -  - Radwell International
Willingboro, NJ, United States
Transistor
Transistor
ON SEMICONDUCTOR Semiconductors FQP17N40

ON SEMICONDUCTOR Semiconductors FQP17N40

Supplier's Site
N Channel Mosfet, 400V, 16A, To-220; Transistor Polarity Onsemi - 58K1521 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 400V, 16A, To-220; Transistor Polarity Onsemi
58K1521
N Channel Mosfet, 400V, 16A, To-220; Transistor Polarity Onsemi 58K1521
N CHANNEL MOSFET, 400V, 16A, TO-220; Transistor Polarity:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:16A; On Resistance Rds(on):0.27ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 400V, 16A, TO-220; Transistor Polarity:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:16A; On Resistance Rds(on):0.27ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:10V; MSL:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FQP17N40
MOSFET FQP17N40
MOSFET 400V N-Channel QFET

MOSFET 400V N-Channel QFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP17N40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP17N40
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP17N40
MOSFET N-CH 400V 16A TO220-3

MOSFET N-CH 400V 16A TO220-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number FQP17N40-ND 278-FQP17N40 040348-FQP17N40 58K1521 FQP17N40 FQP17N40
Product Name Single FETs, MOSFETs N-Channel 400V 16A TO-220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP17N40 Transistor N Channel Mosfet, 400V, 16A, To-220; Transistor Polarity Onsemi MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-3; TO-220 TO-220; TO-220-3
PD 170000 milliwatts 170000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data