Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038314-FDP20N50F
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 250W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 65nC @ 10V
Max Input Capacitance: 3390pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 260 mOhm @ 10A, 10V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs
N-Channel 500V 20A (Tc) 250W (Tc) Through Hole TO-220-3
MOSFETs 500V N-Channel Product overview: FDP20N50F from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 500V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 500V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP20N50F can be used for catalog matching and distributor lookup.
MOSFET Transistor, N Channel, 20 A, 500 V, 0.22 ohm, 10 V, 3 V RoHS Compliant: Yes
UF 500V 260MOHM F TO220 ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
MOSFET N-CH 500V 20A TO220-3
MOSFET N-CH 500V 20A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1038314-FDP20N50F | FDP20N50F-ND | 2088-FDP20N50F | 95W3174 | 49254151 | FDP20N50F | FDP20N50F | FDP20N50F |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP20N50F | Single FETs, MOSFETs | N-Channel 500V MOSFET Transistor | Mosfet Transistor, N Channel, 20 A, 500 V, 0.22 Ohm, 10 V, 3 V Rohs Compliant Onsemi | Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 500 volts | 500 volts | ||||||
| PD | 250000 milliwatts | 250 milliwatts | 250000 milliwatts | |||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||||
| Package Type | TO-220; SOT3; TO-220-3 | TO-220; TO-220-3 | Tube | TO-3 | TO-220; TO-220-3 | TO-220; TO-220-3 |