Fuji Electric Global Electronic Surplus - FMH09N90E FMH09N90E

Description
Manufacturer: Fuji Electric Win Source Part Number: 1174755-FMH09N90E Family Name: FMH09N90E Manufacturer Homepage: www.fujielectric.co. jp/eng/fdt/scd Alternative Parts (Cross-Reference): AP09N90CW; NTE2377; 2SK1342; Introduction Date: June 02, 2009 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Fuji Electric Win Source Part Number: 1174755-FMH09N90E Family Name: FMH09N90E Manufacturer Homepage: www.fujielectric.co. jp/eng/fdt/scd Alternative Parts (Cross-Reference): AP09N90CW; NTE2377; 2SK1342; Introduction Date: June 02, 2009 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - FMH09N90E - 1174755-FMH09N90E - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - FMH09N90E
1174755-FMH09N90E
Electronic Surplus - FMH09N90E 1174755-FMH09N90E
Manufacturer: Fuji Electric Win Source Part Number: 1174755-FMH09N90E Family Name: FMH09N90E Manufacturer Homepage: www.fujielectric.co. jp/eng/fdt/scd Alternative Parts (Cross-Reference): AP09N90CW; NTE2377; 2SK1342; Introduction Date: June 02, 2009 ECCN: EAR99 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Fuji Electric
Win Source Part Number: 1174755-FMH09N90E
Family Name: FMH09N90E
Manufacturer Homepage: www.fujielectric.co.jp/eng/fdt/scd
Alternative Parts (Cross-Reference): AP09N90CW; NTE2377; 2SK1342;
Introduction Date: June 02, 2009
ECCN: EAR99
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now
Transistors - FMH09N90E - ODG (Origin Data Global)
Shenzhen, China
Transistors
FMH09N90E
Transistors FMH09N90E
TO-3P MOSFETs ROHS

TO-3P MOSFETs ROHS

Supplier's Site
Transistor - 99551855 - Radwell International
Willingboro, NJ, United States
Transistor
99551855
Transistor 99551855
DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 9A I(D), 900V, 1.4OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-3P(Q), 3 PIN. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER FIELD-EFFECT TRANSISTOR, 9A I(D), 900V, 1.4OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-3P(Q), 3 PIN. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Radwell International
Product Category Power MOSFET Transistors RF Transistors
Product Number 1174755-FMH09N90E FMH09N90E 99551855
Product Name Electronic Surplus - FMH09N90E Transistors Transistor
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

Power MOSFETs - SuperFAP-G Model: 2SK3519-01 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
V(BR)DSS 500 volts
rDS(on) 0.8500 ohms
IDSS 9000 milliamps
View Details
N-Channel Power MOSFET - BSZ123N08NS3-G - Infineon Technologies AG
Specs
Polarity N-Channel; N
Transistor Technology / Material Si/SiC
rDS(on) 0.0123 ohms
View Details
CSD18540Q5B 60V, N-Channel NexFET(TM) Power MOSFET - CSD18540Q5BT - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 60 volts
rDS(on) 0.0033 ohms
View Details
9 suppliers