onsemi 200V MOSFET Transistor FDB52N20TM

Description
MOSFETs 200V N-Ch MOSFET Product overview: FDB52N20TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB52N20TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 200V N-Ch MOSFET Product overview: FDB52N20TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB52N20TM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V MOSFET Transistor
2088-FDB52N20TM
200V MOSFET Transistor 2088-FDB52N20TM
MOSFETs 200V N-Ch MOSFET Product overview: FDB52N20TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB52N20TM can be used for catalog matching and distributor lookup.

MOSFETs 200V N-Ch MOSFET Product overview: FDB52N20TM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDB52N20TM can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB52N20TM - 001099-FDB52N20TM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB52N20TM
001099-FDB52N20TM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB52N20TM 001099-FDB52N20TM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001099-FDB52N20TM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 357W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D2PAK (TO-263AB) Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 52A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 63nC @ 10V Max Input Capacitance: 2900pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 49 mOhm @ 26A, 10V Alternative Parts (Cross-Reference): IRFS38N20DTRLP; FDB52N20; STB75NF20; Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Consumer Electronics, Lighting Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001099-FDB52N20TM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 357W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D2PAK (TO-263AB)
Dimension: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 52A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 2900pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 49 mOhm @ 26A, 10V
Alternative Parts (Cross-Reference): IRFS38N20DTRLP; FDB52N20; STB75NF20;
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Consumer Electronics, Lighting
Quantity per package: 800

Buy Now Datasheet
Single FETs, MOSFETs - FDB52N20TMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB52N20TMTR-ND
Single FETs, MOSFETs FDB52N20TMTR-ND
N-Channel 200V 52A (Tc) 357W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 200V 52A (Tc) 357W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB52N20TMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB52N20TMDKR-ND
Single FETs, MOSFETs FDB52N20TMDKR-ND
N-Channel 200V 52A (Tc) 357W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 200V 52A (Tc) 357W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - FDB52N20TMCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDB52N20TMCT-ND
Single FETs, MOSFETs FDB52N20TMCT-ND
N-Channel 200V 52A (Tc) 357W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 200V 52A (Tc) 357W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
N Channel Mosfet, 200V, 52A, D2-Pak; Transistor Polarity Onsemi - 67P3452 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 52A, D2-Pak; Transistor Polarity Onsemi
67P3452
N Channel Mosfet, 200V, 52A, D2-Pak; Transistor Polarity Onsemi 67P3452
N CHANNEL MOSFET, 200V, 52A, D2-PAK; Transistor Polarity:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:52A; On Resistance Rds(on):0.041ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

N CHANNEL MOSFET, 200V, 52A, D2-PAK; Transistor Polarity:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:52A; On Resistance Rds(on):0.041ohm; Transistor Mounting:Surface Mount; Rds(on) Test Voltage Vgs:10V RoHS Compliant: Yes

Supplier's Site
N Channel Mosfet, 200V, 52A, D2-Pak; Channel Type Onsemi - 86K1324 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 52A, D2-Pak; Channel Type Onsemi
86K1324
N Channel Mosfet, 200V, 52A, D2-Pak; Channel Type Onsemi 86K1324
N CHANNEL MOSFET, 200V, 52A, D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:52A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

N CHANNEL MOSFET, 200V, 52A, D2-PAK; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:52A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 52 A, 200 V, 0.041 Ohm, 10 V, 5 V Rohs Compliant Onsemi - 31Y1340 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 52 A, 200 V, 0.041 Ohm, 10 V, 5 V Rohs Compliant Onsemi
31Y1340
Mosfet Transistor, N Channel, 52 A, 200 V, 0.041 Ohm, 10 V, 5 V Rohs Compliant Onsemi 31Y1340
MOSFET Transistor, N Channel, 52 A, 200 V, 0.041 ohm, 10 V, 5 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 52 A, 200 V, 0.041 ohm, 10 V, 5 V RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 200V N-Ch MOSFET

MOSFET 200V N-Ch MOSFET

Buy Now Datasheet
In a Pack of 5, N-Channel MOSFET, 52 A, 200 V, 3-Pin D2PAK ON Semiconductor FDB52N20TM - 598-FDB52N20TM - Utmel Electronic Limited
Hong Kong, China
In a Pack of 5, N-Channel MOSFET, 52 A, 200 V, 3-Pin D2PAK ON Semiconductor FDB52N20TM
598-FDB52N20TM
In a Pack of 5, N-Channel MOSFET, 52 A, 200 V, 3-Pin D2PAK ON Semiconductor FDB52N20TM 598-FDB52N20TM
In a Pack of 5, N-Channel MOSFET, 52 A, 200 V, 3-Pin D2PAK ON Semiconductor FDB52N20TM

In a Pack of 5, N-Channel MOSFET, 52 A, 200 V, 3-Pin D2PAK ON Semiconductor FDB52N20TM

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDB52N20TM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDB52N20TM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDB52N20TM
MOSFET N-CH 200V 52A D2PAK

MOSFET N-CH 200V 52A D2PAK

Supplier's Site
Single FETs, MOSFETs - FDB52N20TM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDB52N20TM
Single FETs, MOSFETs FDB52N20TM
MOSFET N-CH 200V 52A D2PAK

MOSFET N-CH 200V 52A D2PAK

Supplier's Site Datasheet
Transistor - 16119710 - Radwell International
Willingboro, NJ, United States
Transistor
16119710
Transistor 16119710
(PRICE/TC),MOSFET TRANSISTOR, N CHANNEL, 52 A, 200 V, 0.041 OHM, 10 V, 5 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC),MOSFET TRANSISTOR, N CHANNEL, 52 A, 200 V, 0.041 OHM, 10 V, 5 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FDB52N20TM 001099-FDB52N20TM FDB52N20TMTR-ND 67P3452 86K1324 31Y1340 FDB52N20TM 598-FDB52N20TM FDB52N20TM FDB52N20TM 16119710
Product Name 200V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDB52N20TM Single FETs, MOSFETs N Channel Mosfet, 200V, 52A, D2-Pak; Transistor Polarity Onsemi N Channel Mosfet, 200V, 52A, D2-Pak; Channel Type Onsemi Mosfet Transistor, N Channel, 52 A, 200 V, 0.041 Ohm, 10 V, 5 V Rohs Compliant Onsemi MOSFET In a Pack of 5, N-Channel MOSFET, 52 A, 200 V, 3-Pin D2PAK ON Semiconductor FDB52N20TM Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Transistor
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement; ENHANCEMENT MODE
Transconductance 0.0350 kS
PD 250 milliwatts 357000 milliwatts 357000 milliwatts 357000 milliwatts
Package Type Reel TO-263; SOT3; D2PAK (TO-263AB) TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-3 TO-3 TO-3 TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data