Infineon Technologies AG IGBT Discretes IKW25N120H3

Description
1200 V IGBT with anti-parallel diode in TO-247 package High speed 1200 V, 25 A hard-switching TRENCHSTOP™ IGBT4 co-packed with free-wheeling diode in a TO-247 package provides the best compromise between switching and conduction losses. The key feature of this family is a MOSFET-like turn-off switching behavior, leading to low turn off losses. Summary of Features Designed specifically to replace planar MOSFETs in applications switching at frequencies below 70kHz Low switching losses for high efficiency Excellent Vce(sat) behavior thanks to the famous Infineon TRENCHSTOP™ technology Fast switching behavior with low EMI emissions Optimized diode for target applications, meaning further improvement in switching losses Low gate resistor selection possible (down to 5Ω) whilst maintaining excellent switching behaviour Short circuit capability 5µs Offering Tj(max) of 175°C Packaged with and without freewheeling diode for increased design freed Benefits Low switching and conduction losses Very good EMI behavior Can be used with a small gate resistor for reduced delay time and voltage overshoot High current density Best-in-class 1200 V IGBT efficiency and EMI behavior Potential Applications Industrial Heating and Welding Solutions for solar energy systems Uninterruptible power supply (UPS) Applications EV charging Uninterruptible power supplies (UPS) Designers who used this product also designed with IKW40N65ES5 | IGBT discretes IKP15N60T | IGBT discretes IGW30N60H3 | IGBT discretes IGW20N60H3 | IGBT discretes IKW30N65H5 | IGBT discretes IKW40N65ES5 | IGBT discretes IKP15N60T | IGBT discretes IGW30N60H3 | IGBT discretes IGW20N60H3 | IGBT discretes IKW30N65H5 | IGBT discretes IKW40N65ES5 | IGBT discretes IKP15N60T | IGBT discretes IGW30N60H3 | IGBT discretes 1 2
Request a Quote
Description
1200 V IGBT with anti-parallel diode in TO-247 package High speed 1200 V, 25 A hard-switching TRENCHSTOP™ IGBT4 co-packed with free-wheeling diode in a TO-247 package provides the best compromise between switching and conduction losses. The key feature of this family is a MOSFET-like turn-off switching behavior, leading to low turn off losses. Summary of Features Designed specifically to replace planar MOSFETs in applications switching at frequencies below 70kHz Low switching losses for high efficiency Excellent Vce(sat) behavior thanks to the famous Infineon TRENCHSTOP™ technology Fast switching behavior with low EMI emissions Optimized diode for target applications, meaning further improvement in switching losses Low gate resistor selection possible (down to 5Ω) whilst maintaining excellent switching behaviour Short circuit capability 5µs Offering Tj(max) of 175°C Packaged with and without freewheeling diode for increased design freed Benefits Low switching and conduction losses Very good EMI behavior Can be used with a small gate resistor for reduced delay time and voltage overshoot High current density Best-in-class 1200 V IGBT efficiency and EMI behavior Potential Applications Industrial Heating and Welding Solutions for solar energy systems Uninterruptible power supply (UPS) Applications EV charging Uninterruptible power supplies (UPS) Designers who used this product also designed with IKW40N65ES5 | IGBT discretes IKP15N60T | IGBT discretes IGW30N60H3 | IGBT discretes IGW20N60H3 | IGBT discretes IKW30N65H5 | IGBT discretes IKW40N65ES5 | IGBT discretes IKP15N60T | IGBT discretes IGW30N60H3 | IGBT discretes IGW20N60H3 | IGBT discretes IKW30N65H5 | IGBT discretes IKW40N65ES5 | IGBT discretes IKP15N60T | IGBT discretes IGW30N60H3 | IGBT discretes 1 2
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

IKW25N120H3 is a 1200 V, 25 A IGBT with a fast recovery antiparallel diode in a TO-247-3 package for high-frequency switching applications. It has a maximum junction temperature of 175 °C, a collector-emitter saturation voltage of 2.4 V at 25 °C and 25 A, and a junction-to-case thermal resistance of 0.46 K/W. The diode has a peak reverse voltage of 1200 V and a reverse recovery time of 290 ns at 25 °C and 25 A. The device supports a pulsed collector current of 100 A and a 10 µs short-circuit withstand time. It is RoHS compliant and qualified to JEDEC standards. The package has a lead spacing of 5.44 mm and a height of 4.70-5.30 mm.

Datasheet Summary
Powered by GS/AI

IKW25N120H3 is a 1200 V, 25 A IGBT with a fast recovery antiparallel diode in a TO-247-3 package for high-frequency switching applications. It has a maximum junction temperature of 175 °C, a collector-emitter saturation voltage of 2.4 V at 25 °C and 25 A, and a junction-to-case thermal resistance of 0.46 K/W. The diode has a peak reverse voltage of 1200 V and a reverse recovery time of 290 ns at 25 °C and 25 A. The device supports a pulsed collector current of 100 A and a 10 µs short-circuit withstand time. It is RoHS compliant and qualified to JEDEC standards. The package has a lead spacing of 5.44 mm and a height of 4.70-5.30 mm.

Suppliers

Company
Product
Description
Supplier Links
IGBT Discretes - IKW25N120H3 - Infineon Technologies AG
Neubiberg, Germany
IGBT Discretes
IKW25N120H3
IGBT Discretes IKW25N120H3
1200 V IGBT with anti-parallel diode in TO-247 package High speed 1200 V, 25 A hard-switching TRENCHSTOP™ IGBT4 co-packed with free-wheeling diode in a TO-247 package provides the best compromise between switching and conduction losses. The key feature of this family is a MOSFET-like turn-off switching behavior, leading to low turn off losses. Summary of Features Designed specifically to replace planar MOSFETs in applications switching at frequencies below 70kHz Low switching losses for high efficiency Excellent Vce(sat) behavior thanks to the famous Infineon TRENCHSTOP™ technology Fast switching behavior with low EMI emissions Optimized diode for target applications, meaning further improvement in switching losses Low gate resistor selection possible (down to 5Ω) whilst maintaining excellent switching behaviour Short circuit capability 5µs Offering Tj(max) of 175°C Packaged with and without freewheeling diode for increased design freed Benefits Low switching and conduction losses Very good EMI behavior Can be used with a small gate resistor for reduced delay time and voltage overshoot High current density Best-in-class 1200 V IGBT efficiency and EMI behavior Potential Applications Industrial Heating and Welding Solutions for solar energy systems Uninterruptible power supply (UPS) Applications EV charging Uninterruptible power supplies (UPS) Designers who used this product also designed with IKW40N65ES5 | IGBT discretes IKP15N60T | IGBT discretes IGW30N60H3 | IGBT discretes IGW20N60H3 | IGBT discretes IKW30N65H5 | IGBT discretes IKW40N65ES5 | IGBT discretes IKP15N60T | IGBT discretes IGW30N60H3 | IGBT discretes IGW20N60H3 | IGBT discretes IKW30N65H5 | IGBT discretes IKW40N65ES5 | IGBT discretes IKP15N60T | IGBT discretes IGW30N60H3 | IGBT discretes 1 2

1200 V IGBT with anti-parallel diode in TO-247 package

High speed 1200 V, 25 A hard-switching TRENCHSTOP™ IGBT4 co-packed with free-wheeling diode in a TO-247 package provides the best compromise between switching and conduction losses. The key feature of this family is a MOSFET-like turn-off switching behavior, leading to low turn off losses.


Summary of Features

  • Designed specifically to replace planar MOSFETs in applications switching at frequencies below 70kHz
  • Low switching losses for high efficiency
  • Excellent Vce(sat) behavior thanks to the famous Infineon TRENCHSTOP™ technology
  • Fast switching behavior with low EMI emissions
  • Optimized diode for target applications, meaning further improvement in switching losses
  • Low gate resistor selection possible (down to 5Ω) whilst maintaining excellent switching behaviour
  • Short circuit capability 5µs
  • Offering Tj(max) of 175°C
  • Packaged with and without freewheeling diode for increased design freed

Benefits

  • Low switching and conduction losses
  • Very good EMI behavior
  • Can be used with a small gate resistor for reduced delay time and voltage overshoot
  • High current density
  • Best-in-class 1200 V IGBT efficiency and EMI behavior

Potential Applications

  • Industrial Heating and Welding
  • Solutions for solar energy systems
  • Uninterruptible power supply (UPS)

Applications

  • EV charging
  • Uninterruptible power supplies (UPS)

Designers who used this product also designed with


  • IKW40N65ES5 |
    IGBT discretes
  • IKP15N60T |
    IGBT discretes
  • IGW30N60H3 |
    IGBT discretes
  • IGW20N60H3 |
    IGBT discretes
  • IKW30N65H5 |
    IGBT discretes
  • IKW40N65ES5 |
    IGBT discretes
  • IKP15N60T |
    IGBT discretes
  • IGW30N60H3 |
    IGBT discretes
  • IGW20N60H3 |
    IGBT discretes
  • IKW30N65H5 |
    IGBT discretes
  • IKW40N65ES5 |
    IGBT discretes
  • IKP15N60T |
    IGBT discretes
  • IGW30N60H3 |
    IGBT discretes

1
2

Supplier's Site Datasheet
Singapore, Singapore
1200V 50A 326W IGBT Transistor
279-IKW25N120H3
1200V 50A 326W IGBT Transistor 279-IKW25N120H3
Trans IGBT Chip N-CH 1200V 50A 326W 3-Pin(3+Tab) TO-247 Tube Product overview: IKW25N120H3 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 50A, 326W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 50A, 326W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKW25N120H3 can be used for catalog matching and distributor lookup.

Trans IGBT Chip N-CH 1200V 50A 326W 3-Pin(3+Tab) TO-247 Tube Product overview: IKW25N120H3 from Infineon Technologies is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 50A, 326W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 50A, 326W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-IKW25N120H3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - IKW25N120H3 - 088024-IKW25N120H3 - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - IKW25N120H3
088024-IKW25N120H3
IGBTs - Single - IKW25N120H3 088024-IKW25N120H3
Manufacturer: Infineon Technologies Win Source Part Number: 088024-IKW25N120H3 Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 290ns IGBT Type: Trench Field Stop Input Type: Standard Gate Charge: 115nC Family Name: IKW25N120H3 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -40°C to 175°C (TJ) Case / Package: PG-TO247-3 Maximum Current Collector: 50A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 326W Pulsed Collector Current: 100A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 25A Total Switching Energy(Ets): 2.65mJ Turn-on and Turn-off delay time: 27ns/277ns Testing Conditions: 600V, 25A, 23 Ohm, 15V Alternative Parts (Cross-Reference): STGW30N120KD; STGW35NC120HD; STGW25S120DF3; Introduction Date: January 31, 2006 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Infineon Technologies
Win Source Part Number: 088024-IKW25N120H3
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 290ns
IGBT Type: Trench Field Stop
Input Type: Standard
Gate Charge: 115nC
Family Name: IKW25N120H3
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -40°C to 175°C (TJ)
Case / Package: PG-TO247-3
Maximum Current Collector: 50A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 326W
Pulsed Collector Current: 100A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 25A
Total Switching Energy(Ets): 2.65mJ
Turn-on and Turn-off delay time: 27ns/277ns
Testing Conditions: 600V, 25A, 23 Ohm, 15V
Alternative Parts (Cross-Reference): STGW30N120KD; STGW35NC120HD; STGW25S120DF3;
Introduction Date: January 31, 2006
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IGBTs - 9062892 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
9062892
IGBTs 9062892
IGBT TrenchStop NChannel 1.2KV 50A TO247

IGBT TrenchStop NChannel 1.2KV 50A TO247

Supplier's Site
IGBTs - 9062892P - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBT TrenchStop NChannel 1.2KV 50A TO247

IGBT TrenchStop NChannel 1.2KV 50A TO247

Supplier's Site
IGBTs - 1658131 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1658131
IGBTs 1658131
IGBT TrenchStop NChannel 1.2KV 50A TO247

IGBT TrenchStop NChannel 1.2KV 50A TO247

Supplier's Site
Transistor - 38345883 - Radwell International
Willingboro, NJ, United States
Transistor
38345883
Transistor 38345883
INSULATED GATE BIPOLAR TRANSISTOR, 50A I(C), 1200V V(BR)CES, N-CHANNEL, TO-247, K25H1203 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

INSULATED GATE BIPOLAR TRANSISTOR, 50A I(C), 1200V V(BR)CES, N-CHANNEL, TO-247, K25H1203 MARKING CODE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
IGBT Transistors
IKW25N120H3
IGBT Transistors IKW25N120H3
IGBT Transistors IGBT PRODUCTS

IGBT Transistors IGBT PRODUCTS

Buy Now Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> IGBTs
IKW25N120H3
Triode/MOS Tube/Transistor >> IGBTs IKW25N120H3
TO-247AC-3 IGBTs ROHS

TO-247AC-3 IGBTs ROHS

Supplier's Site Datasheet
Transistors - IKW25N120H3 - ODG (Origin Data Global)
Shenzhen, China
Transistors
IKW25N120H3
Transistors IKW25N120H3
IGBT Transistors IGBT PRODUCTS

IGBT Transistors IGBT PRODUCTS

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Radwell International VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Transistors
Product Number IKW25N120H3 279-IKW25N120H3 088024-IKW25N120H3 9062892 9062892P 38345883 IKW25N120H3 IKW25N120H3 IKW25N120H3
Product Name IGBT Discretes 1200V 50A 326W IGBT Transistor IGBTs - Single - IKW25N120H3 IGBTs IGBTs Transistor IGBT Transistors Triode/MOS Tube/Transistor >> IGBTs Transistors
VCE(on) 1200 volts 2.4 volts
Switching Speed 20 to 100 kHz
tr 35 ns
tf 17 ns
Package Type TO-247; PG-TO247-3 Tube SOT3; PG-TO247-3 TO-247; To-247 TO-247; TO-247 TO-247
Unlock Full Specs
to access all available technical data