onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF70N10 FQPF70N10

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067470-FQPF70N10 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 62W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 3300pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 23 mOhm @ 17.5A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067470-FQPF70N10 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 62W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 3300pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 23 mOhm @ 17.5A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF70N10 - 067470-FQPF70N10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF70N10
067470-FQPF70N10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF70N10 067470-FQPF70N10
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067470-FQPF70N10 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 62W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 35A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 110nC @ 10V Max Input Capacitance: 3300pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 23 mOhm @ 17.5A, 10V Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067470-FQPF70N10
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 62W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 35A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 110nC @ 10V
Max Input Capacitance: 3300pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 23 mOhm @ 17.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 100V MOSFET Transistor
2088-FQPF70N10
N-Channel 100V MOSFET Transistor 2088-FQPF70N10
MOSFETs 100V N-Channel QFET Product overview: FQPF70N10 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQPF70N10 can be used for catalog matching and distributor lookup.

MOSFETs 100V N-Channel QFET Product overview: FQPF70N10 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQPF70N10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQPF70N10-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF70N10-ND
Single FETs, MOSFETs FQPF70N10-ND
N-Channel 100V 35A (Tc) 62W (Tc) Through Hole TO-220F-3

N-Channel 100V 35A (Tc) 62W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 100V N-Channel QFET

MOSFET 100V N-Channel QFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF70N10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF70N10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF70N10
MOSFET N-CH 100V 35A TO220F

MOSFET N-CH 100V 35A TO220F

Supplier's Site
Transistor - 66947787 - Radwell International
Willingboro, NJ, United States
Transistor
66947787
Transistor 66947787
MOSFET, 100V DRAIN-SOURCE BREAKDOWN VOLTAGE, 35A CONTINUOUS DRAIN CURRENT, 62W POWER DISSIPATION, N-CHANNEL POLARITY, 470NS RISE TIME, 160NS FALL TIME, TO-220 CASE STYLE, 3 PIN, -55/175C OPERATING TEMP, ROHS COMPLIANT, THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY

MOSFET, 100V DRAIN-SOURCE BREAKDOWN VOLTAGE, 35A CONTINUOUS DRAIN CURRENT, 62W POWER DISSIPATION, N-CHANNEL POLARITY, 470NS RISE TIME, 160NS FALL TIME, TO-220 CASE STYLE, 3 PIN, -55/175C OPERATING TEMP, ROHS COMPLIANT, THROUGH HOLE MOUNTED. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, N-Ch, 100V, 35A, 175Deg C, 62W Rohs Compliant Onsemi - 54AH8768 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 100V, 35A, 175Deg C, 62W Rohs Compliant Onsemi
54AH8768
Mosfet, N-Ch, 100V, 35A, 175Deg C, 62W Rohs Compliant Onsemi 54AH8768
MOSFET, N-CH, 100V, 35A, 175DEG C, 62W ROHS COMPLIANT: YES

MOSFET, N-CH, 100V, 35A, 175DEG C, 62W ROHS COMPLIANT: YES

Supplier's Site Datasheet
Single FETs, MOSFETs - FQPF70N10 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQPF70N10
Single FETs, MOSFETs FQPF70N10
MOSFET N-CH 100V 35A TO220F

MOSFET N-CH 100V 35A TO220F

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 067470-FQPF70N10 2088-FQPF70N10 FQPF70N10-ND FQPF70N10 FQPF70N10 66947787 54AH8768 FQPF70N10
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF70N10 N-Channel 100V MOSFET Transistor Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor Mosfet, N-Ch, 100V, 35A, 175Deg C, 62W Rohs Compliant Onsemi Single FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 100 volts 100 volts
PD 62000 milliwatts 62 milliwatts 62000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220F Tube TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3 TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6 GHz, 15 Watt, 28 V GaN RF Power Transistor - T2G6001528-Q3 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-200
Power Gain 15.5 dB
View Details
4 suppliers
Interfet -  - Micross Components, Inc.
Micross Components, Inc.
View Details
Single FETs, MOSFETs - AUIRF1010EZS-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
6 suppliers