onsemi 600V MOSFET Transistor FCP16N60

Description
MOSFETs 600V N-CH MOSFET SuperFET Product overview: FCP16N60 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCP16N60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 600V N-CH MOSFET SuperFET Product overview: FCP16N60 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCP16N60 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V MOSFET Transistor
2088-FCP16N60
600V MOSFET Transistor 2088-FCP16N60
MOSFETs 600V N-CH MOSFET SuperFET Product overview: FCP16N60 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCP16N60 can be used for catalog matching and distributor lookup.

MOSFETs 600V N-CH MOSFET SuperFET Product overview: FCP16N60 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FCP16N60 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP16N60 - 125980-FCP16N60 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP16N60
125980-FCP16N60
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP16N60 125980-FCP16N60
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 125980-FCP16N60 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 167W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 600V Continuous Drain Current at 25°C: 16A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 70nC @ 10V Max Input Capacitance: 2250pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 260 mOhm @ 8A, 10V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 125980-FCP16N60
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 167W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 600V
Continuous Drain Current at 25°C: 16A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 70nC @ 10V
Max Input Capacitance: 2250pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 260 mOhm @ 8A, 10V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FCP16N60-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FCP16N60-ND
Single FETs, MOSFETs FCP16N60-ND
N-Channel 600V 16A (Tc) 167W (Tc) Through Hole TO-220-3

N-Channel 600V 16A (Tc) 167W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Transistor - 109129381 - Radwell International
Willingboro, NJ, United States
Transistor
109129381
Transistor 109129381
TRANSISTOR,MOSFET,N- CHANNEL,600V V(BR)DSS,16A I(D),TO-220. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR,MOSFET,N-CHANNEL,600V V(BR)DSS,16A I(D),TO-220. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FCP16N60
MOSFET FCP16N60
MOSFET 600V N-CH MOSFET SuperFET

MOSFET 600V N-CH MOSFET SuperFET

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FCP16N60 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FCP16N60
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FCP16N60
MOSFET N-CH 600V 16A TO220-3

MOSFET N-CH 600V 16A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FCP16N60 125980-FCP16N60 FCP16N60-ND 109129381 FCP16N60 FCP16N60
Product Name 600V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FCP16N60 Single FETs, MOSFETs Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement
Transconductance 0.0115 kS
PD 167 milliwatts 167000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 5 Watt, 32 V GaN RF Transistor - TGF2977-SM - Qorvo
Specs
Transistor Technology / Material GaN
Package Type QFN
Power Gain 13 dB
View Details
4 suppliers
GaAs Fet Switches - KCB821 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
MOSFETs - 2605060 - RS Components, Ltd.
Infineon Technologies AG
Specs
Package Type TO-220; TO-220
View Details
8 suppliers