onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP11N40C FQP11N40C

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039819-FQP11N40C Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 135W (Tc) Family Name: FQP11N40C Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 10.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 35nC @ 10V Max Input Capacitance: 1090pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 530 mOhm @ 5.25A, 10V Alternative Parts (Cross-Reference): KHB011N40P1 ; STP10NA40; IRF740LCLPBF; STP11NB40; Introduction Date: September 01, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039819-FQP11N40C Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 135W (Tc) Family Name: FQP11N40C Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 10.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 35nC @ 10V Max Input Capacitance: 1090pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 530 mOhm @ 5.25A, 10V Alternative Parts (Cross-Reference): KHB011N40P1 ; STP10NA40; IRF740LCLPBF; STP11NB40; Introduction Date: September 01, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP11N40C - 1039819-FQP11N40C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP11N40C
1039819-FQP11N40C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP11N40C 1039819-FQP11N40C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039819-FQP11N40C Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 135W (Tc) Family Name: FQP11N40C Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 10.5A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 35nC @ 10V Max Input Capacitance: 1090pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 530 mOhm @ 5.25A, 10V Alternative Parts (Cross-Reference): KHB011N40P1 ; STP10NA40; IRF740LCLPBF; STP11NB40; Introduction Date: September 01, 2003 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039819-FQP11N40C
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 135W (Tc)
Family Name: FQP11N40C
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 10.5A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 35nC @ 10V
Max Input Capacitance: 1090pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 530 mOhm @ 5.25A, 10V
Alternative Parts (Cross-Reference): KHB011N40P1 ; STP10NA40; IRF740LCLPBF; STP11NB40;
Introduction Date: September 01, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FQP11N40CFS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP11N40CFS-ND
Single FETs, MOSFETs FQP11N40CFS-ND
N-Channel 400V 10.5A (Tc) 135W (Tc) Through Hole TO-220-3

N-Channel 400V 10.5A (Tc) 135W (Tc) Through Hole TO-220-3

Buy Now Datasheet
MOSFETs - 6715004 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6715004
MOSFETs 6715004
MOSFET N-Channel 400V 10.5A TO220AB

MOSFET N-Channel 400V 10.5A TO220AB

Supplier's Site
Singapore, Singapore
N-Channel 400V MOSFET Transistor
2088-FQP11N40C
N-Channel 400V MOSFET Transistor 2088-FQP11N40C
MOSFETs 400V N-Channel Advance Q-FET Product overview: FQP11N40C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQP11N40C can be used for catalog matching and distributor lookup.

MOSFETs 400V N-Channel Advance Q-FET Product overview: FQP11N40C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 400V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQP11N40C can be used for catalog matching and distributor lookup.

Supplier's Site
Mosfet, N Ch, 400V, 10.5A, To-220Ab-3; Channel Type Onsemi - 31Y1543 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 400V, 10.5A, To-220Ab-3; Channel Type Onsemi
31Y1543
Mosfet, N Ch, 400V, 10.5A, To-220Ab-3; Channel Type Onsemi 31Y1543
MOSFET, N CH, 400V, 10.5A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:10.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 400V, 10.5A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:10.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP11N40C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP11N40C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP11N40C
MOSFET N-CH 400V 10.5A TO220-3

MOSFET N-CH 400V 10.5A TO220-3

Supplier's Site
Single FETs, MOSFETs - FQP11N40C - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQP11N40C
Single FETs, MOSFETs FQP11N40C
MOSFET N-CH 400V 10.5A TO220-3

MOSFET N-CH 400V 10.5A TO220-3

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FQP11N40C
Triode/MOS Tube/Transistor >> MOSFETs FQP11N40C
400V 10.5A 135W 530mΩ@5.25A,10V 4V@250uA null TO-220 MOSFETs ROHS

400V 10.5A 135W 530mΩ@5.25A,10V 4V@250uA null TO-220 MOSFETs ROHS

Supplier's Site Datasheet
Transistor - 49272412 - Radwell International
Willingboro, NJ, United States
Transistor
49272412
Transistor 49272412
MOSFET, N CH, 400V, 10.5A, TO-220AB-3, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:400V, CONTINUOUS DRAIN CURRENT ID:10.5A, ON RESISTANCE RDS(ON):0.43OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N CH, 400V, 10.5A, TO-220AB-3, TRANSISTOR POLARITY:N CHANNEL, DRAIN SOURCE VOLTAGE VDS:400V, CONTINUOUS DRAIN CURRENT ID:10.5A, ON RESISTANCE RDS(ON):0.43OHM, TRANSISTOR MOUNTING:THROUGH HOLE, RDS(ON) TEST VOLTAGE VGS:10V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 400V N-Channel Advance Q-FET

MOSFET 400V N-Channel Advance Q-FET

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Radwell International VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1039819-FQP11N40C FQP11N40CFS-ND 6715004 2088-FQP11N40C 31Y1543 FQP11N40C FQP11N40C FQP11N40C 49272412 FQP11N40C
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP11N40C Single FETs, MOSFETs MOSFETs N-Channel 400V MOSFET Transistor Mosfet, N Ch, 400V, 10.5A, To-220Ab-3; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Triode/MOS Tube/Transistor >> MOSFETs Transistor MOSFET
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
V(BR)DSS 400 volts 400 volts 400 volts
PD 135000 milliwatts 135 milliwatts 135000 milliwatts 135000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220-3 TO-220; TO-220-3 TO-220; To-220ab Tube TO-3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3 TO-220
Unlock Full Specs
to access all available technical data