onsemi Single IGBTs HGTP7N60B3D

Description
N-Channel Insulated Gate Bipolar Transistor
Request a Quote Datasheet
Description
N-Channel Insulated Gate Bipolar Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - HGTP7N60B3D - Rochester Electronics
Newburyport, MA, United States
N-Channel Insulated Gate Bipolar Transistor

N-Channel Insulated Gate Bipolar Transistor

Supplier's Site Datasheet
Single IGBTs - HGTP7N60B3D-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
HGTP7N60B3D-ND
Single IGBTs HGTP7N60B3D-ND
IGBT 600V 14A 60W Through Hole TO-220-3

IGBT 600V 14A 60W Through Hole TO-220-3

Buy Now Datasheet
IGBTs - Single - HGTP7N60B3D - 040495-HGTP7N60B3D - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - HGTP7N60B3D
040495-HGTP7N60B3D
IGBTs - Single - HGTP7N60B3D 040495-HGTP7N60B3D
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040495-HGTP7N60B3D Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 37ns Input Type: Standard Gate Charge: 23nC Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 14A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 60W Pulsed Collector Current: 56A Collector-emitter saturation voltage(Max): 2.1V @ 15V, 7A Total Switching Energy(Ets): 160μJ (on), 120μJ (off) Turn-on and Turn-off delay time: 26ns/130ns Testing Conditions: 480V, 7A, 50 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040495-HGTP7N60B3D
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 37ns
Input Type: Standard
Gate Charge: 23nC
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 14A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 60W
Pulsed Collector Current: 56A
Collector-emitter saturation voltage(Max): 2.1V @ 15V, 7A
Total Switching Energy(Ets): 160μJ (on), 120μJ (off)
Turn-on and Turn-off delay time: 26ns/130ns
Testing Conditions: 480V, 7A, 50 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
IGBT Transistor
279-HGTP7N60B3D
IGBT Transistor 279-HGTP7N60B3D
Insulated Gate Bipolar Transistor Product overview: HGTP7N60B3D from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTP7N60B3D can be used for catalog matching and distributor lookup.

Insulated Gate Bipolar Transistor Product overview: HGTP7N60B3D from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTP7N60B3D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - HGTP7N60B3D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
HGTP7N60B3D
Discrete Semiconductor Products - Transistors - IGBTs HGTP7N60B3D
IGBT 600V 14A 60W TO220AB

IGBT 600V 14A 60W TO220AB

Supplier's Site
Transistor - 25012162 - Radwell International
Willingboro, NJ, United States
Transistor
25012162
Transistor 25012162
TRANSISTOR, 600V 14A 60W VTO-220AB. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, 600V 14A 60W VTO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Bipolar RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors
Product Number HGTP7N60B3D HGTP7N60B3D-ND 040495-HGTP7N60B3D 279-HGTP7N60B3D HGTP7N60B3D 25012162
Product Name Single IGBTs IGBTs - Single - HGTP7N60B3D IGBT Transistor Discrete Semiconductor Products - Transistors - IGBTs Transistor
Package Type TO-220; TO-220 TO-220; TO-220-3 TO-220; SOT3; TO-220AB
Unlock Full Specs
to access all available technical data