IGBT, 1200V, NPT, 450-TUBE Product overview: FGH40N120ANTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH40N120ANTU can be used for catalog matching and distributor lookup.
IGBT NPT 1200V 64A 417W Through Hole TO-247-3
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038667-FGH40N120ANT
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: NPT
Input Type: Standard
Gate Charge: 220nC
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Maximum Current Collector: 64A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 417W
Pulsed Collector Current: 160A
Collector-emitter saturation voltage(Max): 3.2V @ 15V, 40A
Total Switching Energy(Ets): 2.3mJ (on), 1.1mJ (off)
Turn-on and Turn-off delay time: 15ns/110ns
Testing Conditions: 600V, 40A, 5 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
TRANSISTOR,IGBT,N-CH
IGBT Transistors 1200V NPT
IGBT NPT 1200V 64A TO247-3
IGBT NPT 1200V 64A TO247-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Radwell International | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 279-FGH40N120ANTU | FGH40N120ANTUOS-ND | 1038667-FGH40N120ANTU | 109083995 | FGH40N120ANTU | FGH40N120ANTU | FGH40N120ANTU |
| Product Name | 1200V IGBT Transistor | Single IGBTs | IGBTs - Single - FGH40N120ANTU | IGBT | IGBT Transistors | Single IGBTs | Discrete Semiconductor Products - Transistors - IGBTs |
| PD | 417000 milliwatts | 417000 milliwatts | |||||
| TJ | -55 C (-67 F) | ||||||
| Package Type | TO-247; TO-247-3 | TO-247; SOT3; TO-247 | TO-247; TO-247-3 |