onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF13N50CF FQPF13N50CF

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001239-FQPF13N50CF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 13A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 56nC @ 10V Max Input Capacitance: 2055pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 540 mOhm @ 6.5A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001239-FQPF13N50CF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 13A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 56nC @ 10V Max Input Capacitance: 2055pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 540 mOhm @ 6.5A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF13N50CF - 001239-FQPF13N50CF - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF13N50CF
001239-FQPF13N50CF
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF13N50CF 001239-FQPF13N50CF
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 001239-FQPF13N50CF Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 48W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 500V Continuous Drain Current at 25°C: 13A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 56nC @ 10V Max Input Capacitance: 2055pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 540 mOhm @ 6.5A, 10V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001239-FQPF13N50CF
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 48W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 500V
Continuous Drain Current at 25°C: 13A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 56nC @ 10V
Max Input Capacitance: 2055pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 540 mOhm @ 6.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
MOSFET Transistor
2088-FQPF13N50CF
MOSFET Transistor 2088-FQPF13N50CF
MOSFETs HIGH VOLTAGE Product overview: FQPF13N50CF from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQPF13N50CF can be used for catalog matching and distributor lookup.

MOSFETs HIGH VOLTAGE Product overview: FQPF13N50CF from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQPF13N50CF can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FQPF13N50CF-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF13N50CF-ND
Single FETs, MOSFETs FQPF13N50CF-ND
N-Channel 500V 13A (Tc) 48W (Tc) Through Hole TO-220F-3

N-Channel 500V 13A (Tc) 48W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Transistor - 60119100 - Radwell International
Willingboro, NJ, United States
Transistor
60119100
Transistor 60119100
POWER FIELD-EFFECT TRANSISTOR, 13A I(D), 500V, 0.54OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 13A I(D), 500V, 0.54OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET HIGH VOLTAGE

MOSFET HIGH VOLTAGE

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF13N50CF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF13N50CF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF13N50CF
MOSFET N-CH 500V 13A TO220F

MOSFET N-CH 500V 13A TO220F

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Radwell International VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 001239-FQPF13N50CF 2088-FQPF13N50CF FQPF13N50CF-ND 60119100 FQPF13N50CF FQPF13N50CF
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF13N50CF MOSFET Transistor Single FETs, MOSFETs Transistor MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel
V(BR)DSS 500 volts
PD 48000 milliwatts 48 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

3.4 - 3.8 GHz, 85 Watt, 48 V GaN RF Power Transistor - QPD3800 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-400
Power Gain 21 dB
View Details
GaAs Fet Switches - KCB822 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
55V 42A MOSFET Transistor - 278-AUIRF4905STRL - ERSAELECTRONICS PTE. LTD.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 55 volts
View Details
9 suppliers