EasyPIM™ 1B 600 V, 30 A IGBT module with TRENCHSTOP™ IGBT3, Emitter Controlled 3 diode, NTC and PressFIT Contact Technology
Summary of Features
Benefits
Applications
IGBT Modules IGBT Module 30A 600V
INSULATED GATE BIPOLAR TRANSISTOR, 37A I(C), 600V V(BR)CES, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY
| Infineon Technologies AG | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | FP30R06W1E3_B11 | FP30R06W1E3_B11 | 24728914 |
| Product Name | Power - IGBT - IGBT Modules - FP30R06W1E3_B11 | IGBT Modules | IGBT Module |
| VCES | 600 volts | ||
| VCE(on) | 1.55 volts | ||
| IC(max) | 30 amps |