onsemi IGBTs - Single - HGTG12N60A4D HGTG12N60A4D

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1043306-HGTG12N60A4D Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 30ns Input Type: Standard Gate Charge: 78nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 54A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 167W Pulsed Collector Current: 96A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 12A Total Switching Energy(Ets): 55μJ (on), 50μJ (off) Turn-on and Turn-off delay time: 17ns/96ns Testing Conditions: 390V, 12A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Application Field: Used in Motor Drive & Control, Power Management, Industrial Quantity per package: 450
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1043306-HGTG12N60A4D Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 30ns Input Type: Standard Gate Charge: 78nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 54A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 167W Pulsed Collector Current: 96A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 12A Total Switching Energy(Ets): 55μJ (on), 50μJ (off) Turn-on and Turn-off delay time: 17ns/96ns Testing Conditions: 390V, 12A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Application Field: Used in Motor Drive & Control, Power Management, Industrial Quantity per package: 450
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - HGTG12N60A4D - 1043306-HGTG12N60A4D - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - HGTG12N60A4D
1043306-HGTG12N60A4D
IGBTs - Single - HGTG12N60A4D 1043306-HGTG12N60A4D
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1043306-HGTG12N60A4D Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 30ns Input Type: Standard Gate Charge: 78nC Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 54A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 167W Pulsed Collector Current: 96A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 12A Total Switching Energy(Ets): 55μJ (on), 50μJ (off) Turn-on and Turn-off delay time: 17ns/96ns Testing Conditions: 390V, 12A, 10 Ohm, 15V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Sufficient Application Field: Used in Motor Drive & Control, Power Management, Industrial Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1043306-HGTG12N60A4D
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 30ns
Input Type: Standard
Gate Charge: 78nC
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 54A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 167W
Pulsed Collector Current: 96A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 12A
Total Switching Energy(Ets): 55μJ (on), 50μJ (off)
Turn-on and Turn-off delay time: 17ns/96ns
Testing Conditions: 390V, 12A, 10 Ohm, 15V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Motor Drive & Control, Power Management, Industrial
Quantity per package: 450

Buy Now Datasheet
Singapore, Singapore
600V 60A 167W IGBT Transistor
279-HGTG12N60A4D
600V 60A 167W IGBT Transistor 279-HGTG12N60A4D
600V 60A IGBT Transistor, TO-247, 167W, 30ns RR Product overview: HGTG12N60A4D from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 167W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A, 167W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTG12N60A4D can be used for catalog matching and distributor lookup.

600V 60A IGBT Transistor, TO-247, 167W, 30ns RR Product overview: HGTG12N60A4D from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 167W. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 600V, 60A, 167W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTG12N60A4D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single IGBTs - HGTG12N60A4D-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
HGTG12N60A4D-ND
Single IGBTs HGTG12N60A4D-ND
IGBT 600V 54A 167W Through Hole TO-247-3

IGBT 600V 54A 167W Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - HGTG12N60A4D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
HGTG12N60A4D
Discrete Semiconductor Products - Transistors - IGBTs HGTG12N60A4D
IGBT 600V 54A 167W TO247

IGBT 600V 54A 167W TO247

Supplier's Site
Single IGBTs - HGTG12N60A4D - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
HGTG12N60A4D
Single IGBTs HGTG12N60A4D
IGBT 600V 54A 167W TO247

IGBT 600V 54A 167W TO247

Supplier's Site Datasheet
IGBT - 16115618 - Radwell International
Willingboro, NJ, United States
IGBT, 600V,54A, TO-247, DC COLLECTOR CURRENT 54A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON) 2V, POWER DISSIPATION PD 167W, COLLECTOR EMITTER VOLTAGE V(BR)CEO 600V, NO. OF PINS 3PINS, OPERATING TEMPERATURE MAX 150¦C, MSL -, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

IGBT, 600V,54A, TO-247, DC COLLECTOR CURRENT 54A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON) 2V, POWER DISSIPATION PD 167W, COLLECTOR EMITTER VOLTAGE V(BR)CEO 600V, NO. OF PINS 3PINS, OPERATING TEMPERATURE MAX 150¦C, MSL -, ROHS COMPLIANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Igbt, 600V,54A, To-247; Continuous Collector Current Onsemi - 58K1585 - Newark, An Avnet Company
Chicago, IL, United States
Igbt, 600V,54A, To-247; Continuous Collector Current Onsemi
58K1585
Igbt, 600V,54A, To-247; Continuous Collector Current Onsemi 58K1585
IGBT, 600V,54A, TO-247; Continuous Collector Current:54A; Power Dissipation:167W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes

IGBT, 600V,54A, TO-247; Continuous Collector Current:54A; Power Dissipation:167W; Collector Emitter Voltage Max:600V; No. of Pins:3Pins; Operating Temperature Max:150°C; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Radwell International Newark, An Avnet Company
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1043306-HGTG12N60A4D 279-HGTG12N60A4D HGTG12N60A4D-ND HGTG12N60A4D HGTG12N60A4D 16115618 58K1585
Product Name IGBTs - Single - HGTG12N60A4D 600V 60A 167W IGBT Transistor Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs IGBT Igbt, 600V,54A, To-247; Continuous Collector Current Onsemi
VCE(on) 2.7 volts
Unlock Full Specs
to access all available technical data