onsemi Transistor FQA7N80C-F109

Description
MOSFET, N-CH, 800V, 7A, 150DEG C, 198W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet
Description
MOSFET, N-CH, 800V, 7A, 150DEG C, 198W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor - 101516096 - Radwell International
Willingboro, NJ, United States
Transistor
101516096
Transistor 101516096
MOSFET, N-CH, 800V, 7A, 150DEG C, 198W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N-CH, 800V, 7A, 150DEG C, 198W ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 800V N-Ch Q-FET advance C-Series

MOSFET 800V N-Ch Q-FET advance C-Series

Buy Now Datasheet

Technical Specifications

  Radwell International VAST STOCK CO., LIMITED
Product Category RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 101516096 FQA7N80C-F109
Product Name Transistor MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 30 Watt GaN Power Transistor - TQP0104 - Qorvo
Specs
Transistor Technology / Material GaN
Power Gain 17 dB
Operating Frequency 0.0 to 4000 MHz
View Details
GaAs Fet Switches - KCB816 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 4000 MHz
View Details