Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016142-FDS4559
Packaging: Reel - TR
Mounting: SMD (SMT)
FET Type: N and P-Channel
FET Feature: Logic Level Gate
Family Name: FDS4559
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: 8-SO
Maximum Power Dissipation: 1W
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 4.5A, 3.5A
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 18nC @ 10V
Max Input Capacitance: 650pF @ 25V
Maximum Rds On at Id,Vgs: 55 mOhm @ 4.5A, 10V
Alternative Parts (Cross-Reference): UZXMC4559DN8TA ; UZXMC4559DN8TC ; ZXMC4559DN8TC; ZXMC4559DN8TA;
Introduction Date: October 18, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management
Quantity per package: 2,500
MOSFETs 60V/-60V N/P Product overview: FDS4559 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, -60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, -60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS4559 can be used for catalog matching and distributor lookup.
Mosfet Array N and P-Channel 60V 4.5A, 3.5A 1W Surface Mount 8-SOIC
Mosfet Array N and P-Channel 60V 4.5A, 3.5A 1W Surface Mount 8-SOIC
Mosfet Array N and P-Channel 60V 4.5A, 3.5A 1W Surface Mount 8-SOIC
MOSFET N&P-Ch 60V 4.5A/3.5A SOIC8
DUAL N/P CHANNEL MOSFET, 60V, SOIC; Transistor Polarity:Complementa
MOSFET, FULL REEL; Transistor Polarity:Complementa
MOSFET N/P-CH 60V 4.5/3.5A 8SOIC
POWER FIELD-EFFECT TRANSISTOR, 4.5A I D, 60V, 0.055OHM, 2-ELEMENT, N-CHANNEL AND P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SO-8, 8 PIN. FREE 2 YEAR RADWELL WARRANTY
MOSFET N/P-CH 60V 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | Radwell International | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 016142-FDS4559 | 2088-FDS4559 | FDS4559DKR-ND | 9175471 | 9175471P | 34C0166 | 67R2069 | FDS4559 | 16130392 | FDS4559 | FDS4559 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS4559 | 60V -60V MOSFET Transistor | FET, MOSFET Arrays | MOSFETs | MOSFETs | Dual N/p Channel Mosfet, 60V, Soic; Transistor Polarity Onsemi | Mosfet, Full Reel; Transistor Polarity Onsemi | FET, MOSFET Arrays | Transistor | MOSFET | Discrete Semiconductor Products - Transistors - FETs, MOSFETs |
| Polarity | P-Channel | N-Channel; P-Channel | P-Channel | P-Channel; N and P-Channel | |||||||
| V(BR)DSS | 60 volts | 60 volts | |||||||||
| PD | 1000 milliwatts | 2 milliwatts | |||||||||
| TJ | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||||||||
| Package Type | SOT3; 8-SO | Reel | "8-SOIC (0.154"", 3.90mm Width)" | Soic | SOIC | TO-3 | TO-3 | 8-SOIC (0.154", 3.90mm Width) |