Manufacturer: Diodes Incorporated
Win Source Part Number: 016625-FZT951TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 120MHz
Transistor Polarity: PNP
Family Name: FZT951
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 5A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 460mV @ 500mA, 5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 2A, 1V
Maximum Power Dissipation: 3W
Alternative Parts (Cross-Reference): NZT751_NL; NZT751_Q; NZT751;
Introduction Date: July 29, 2004
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
TRANS PNP 60V 5A SOT223-3 Product overview: FZT951TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 5A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT951TA can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor PNP 60V 5A 120MHz 3W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 60V 5A 120MHz 3W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 60V 5A 120MHz 3W Surface Mount SOT-223-3
Bipolar Transistors - BJT PNP HighCt Low Sat
TRANS PNP 60V 5A SOT223-3
TRANS PNP 60V 5A SOT223-3
TRANSISTOR, BIPOLAR, MAXIMUM DC COLLECTOR CURRENT: 5 AMP, COLLECTOR- EMITTER VOLTAGE: 60 V, EMITTER- BASE VOLTAGE: 6 V, COLLECTOR- BASE VOLTAGE: 100 V, 3 W, PNP, 120 MHZ, SILICON. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors |
| Product Number | 016625-FZT951TA | 276-FZT951TA | FZT951TR-ND | FZT951TA | FZT951TA | FZT951TA | 123164728 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FZT951TA | 60V 5A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single Bipolar Transistors | Transistor |
| Polarity | PNP; PNP | PNP | PNP | PNP; PNP | |||
| Package Type | SOT3; SOT-223 | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | SOT223; TO-261-4, TO-261AA | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| IC(max) | 5000 milliamps | 5000 milliamps | 5000 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts |