DIODES Incorporated 140V 4A Bipolar Transistor FZT955TA

Description
TRANS PNP 140V 4A SOT223-3 Product overview: FZT955TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT955TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 140V 4A SOT223-3 Product overview: FZT955TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT955TA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
140V 4A Bipolar Transistor
276-FZT955TA
140V 4A Bipolar Transistor 276-FZT955TA
TRANS PNP 140V 4A SOT223-3 Product overview: FZT955TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT955TA can be used for catalog matching and distributor lookup.

TRANS PNP 140V 4A SOT223-3 Product overview: FZT955TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 140V, 4A. Search-friendly keywords include transistor, BJT, switching, amplification, 140V, 4A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT955TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - FZT955CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT955CT-ND
Single Bipolar Transistors FZT955CT-ND
Bipolar (BJT) Transistor PNP 140V 4A 110MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 140V 4A 110MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - FZT955TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT955TR-ND
Single Bipolar Transistors FZT955TR-ND
Bipolar (BJT) Transistor PNP 140V 4A 110MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 140V 4A 110MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - FZT955DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FZT955DKR-ND
Single Bipolar Transistors FZT955DKR-ND
Bipolar (BJT) Transistor PNP 140V 4A 110MHz 3W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 140V 4A 110MHz 3W Surface Mount SOT-223-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - FZT955TA - 016627-FZT955TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FZT955TA
016627-FZT955TA
TRANSISTORS - Transistors (BJT) - Single - FZT955TA 016627-FZT955TA
Manufacturer: Diodes Incorporated Win Source Part Number: 016627-FZT955TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 110MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 4A VCEO Maximum Collector-Emitter Breakdown Voltage: 140V Max Vce (sat): 370mV @ 300mA, 3A Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 100 @ 1A, 5V Maximum Power Dissipation: 3W Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 016627-FZT955TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 110MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 140V
Max Vce (sat): 370mV @ 300mA, 3A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 5V
Maximum Power Dissipation: 3W
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - FZT955TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FZT955TA
Single Bipolar Transistors FZT955TA
TRANS PNP 140V 4A SOT223-3

TRANS PNP 140V 4A SOT223-3

Supplier's Site Datasheet
Trans, Pnp, 140V, 4A, 150Deg C, 3W Rohs Compliant Diodes Inc. - 28AK9811 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 140V, 4A, 150Deg C, 3W Rohs Compliant Diodes Inc.
28AK9811
Trans, Pnp, 140V, 4A, 150Deg C, 3W Rohs Compliant Diodes Inc. 28AK9811
TRANS, PNP, 140V, 4A, 150DEG C, 3W ROHS COMPLIANT: YES

TRANS, PNP, 140V, 4A, 150DEG C, 3W ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FZT955TA
Bipolar Transistors - BJT FZT955TA
Bipolar Transistors - BJT PNP High Current

Bipolar Transistors - BJT PNP High Current

Buy Now Datasheet
Transistor - 131968962 - Radwell International
Willingboro, NJ, United States
Transistor
131968962
Transistor 131968962
POWER BIPOLAR TRANSISTOR, 4A I(C), 140V V(BR)CEO, 1-ELEMENT, PNP, SILICON, PLASTIC/EPOXY, 4 PIN SOT-223. FREE 2 YEAR RADWELL WARRANTY

POWER BIPOLAR TRANSISTOR, 4A I(C), 140V V(BR)CEO, 1-ELEMENT, PNP, SILICON, PLASTIC/EPOXY, 4 PIN SOT-223. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FZT955TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FZT955TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FZT955TA
TRANS PNP 140V 4A SOT223-3

TRANS PNP 140V 4A SOT223-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number 276-FZT955TA FZT955CT-ND 016627-FZT955TA FZT955TA 28AK9811 FZT955TA 131968962 FZT955TA
Product Name 140V 4A Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - FZT955TA Single Bipolar Transistors Trans, Pnp, 140V, 4A, 150Deg C, 3W Rohs Compliant Diodes Inc. Bipolar Transistors - BJT Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP PNP; PNP PNP
Package Type Tape & Reel (TR) SOT223; TO-261-4, TO-261AA SOT3; SOT-223 SOT223; TO-261-4, TO-261AA TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 4000 milliamps 4000 milliamps 4000 milliamps
VCEO 140 volts 140 volts 140 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor - 276-BCX55-10E6327 - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Package Type Bulk
Packing Method Bulk
IC(max) 1000 milliamps
View Details
2 suppliers
Single Bipolar Transistors - BC847A/SNVL-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
3 suppliers
Bipolar Transistors - 1221479 - RS Components, Ltd.
Specs
Polarity NPN
Package Type TO-252 (DPAK); Dpak (to-252)
Number of units in IC 1
View Details