onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS3672 FDS3672

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016135-FDS3672 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Family Name: FDS3672 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 7.5A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 37nC @ 10V Max Input Capacitance: 2015pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 23 mOhm @ 7.5A, 10V Alternative Parts (Cross-Reference): AO4292; Si4486EY; SI4486EY-E3; Si4486EY-T1; Introduction Date: February 11, 2002 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial Quantity per package: 2,500
Request a Quote
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016135-FDS3672 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Family Name: FDS3672 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 7.5A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 37nC @ 10V Max Input Capacitance: 2015pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 23 mOhm @ 7.5A, 10V Alternative Parts (Cross-Reference): AO4292; Si4486EY; SI4486EY-E3; Si4486EY-T1; Introduction Date: February 11, 2002 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial Quantity per package: 2,500
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The N Channel MOSFET, part number FDS3672, is rated for a maximum drain-source voltage of 100V and a continuous drain current of 7.5A. It features a low on-resistance of 19m,Ѷ at a gate-source voltage of 10V, which contributes to efficient performance in power applications. The total gate charge is approximately 28nC, making it suitable for high-frequency applications. This MOSFET is designed for use in DC/DC converters, off-line UPS systems, and as a primary switch in 24V and 48V systems. The device is housed in a SO-8 package, facilitating surface mount applications. It is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The N Channel MOSFET, part number FDS3672, is rated for a maximum drain-source voltage of 100V and a continuous drain current of 7.5A. It features a low on-resistance of 19m,Ѷ at a gate-source voltage of 10V, which contributes to efficient performance in power applications. The total gate charge is approximately 28nC, making it suitable for high-frequency applications. This MOSFET is designed for use in DC/DC converters, off-line UPS systems, and as a primary switch in 24V and 48V systems. The device is housed in a SO-8 package, facilitating surface mount applications. It is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS3672 - 016135-FDS3672 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS3672
016135-FDS3672
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS3672 016135-FDS3672
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016135-FDS3672 Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta) Family Name: FDS3672 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 6V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 8-SO Dimension: 8-SOIC (0.154", 3.90mm Width) Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 7.5A (Ta) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 37nC @ 10V Max Input Capacitance: 2015pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 23 mOhm @ 7.5A, 10V Alternative Parts (Cross-Reference): AO4292; Si4486EY; SI4486EY-E3; Si4486EY-T1; Introduction Date: February 11, 2002 ECCN: EAR99 Country of Origin: China, Philippines Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management, Industrial Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016135-FDS3672
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: FDS3672
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 6V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 7.5A (Ta)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 37nC @ 10V
Max Input Capacitance: 2015pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 23 mOhm @ 7.5A, 10V
Alternative Parts (Cross-Reference): AO4292; Si4486EY; SI4486EY-E3; Si4486EY-T1;
Introduction Date: February 11, 2002
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management, Industrial
Quantity per package: 2,500

Buy Now Datasheet
Singapore, Singapore
100V 7.5a 1V MOSFET Transistor
2088-FDS3672
100V 7.5a 1V MOSFET Transistor 2088-FDS3672
MOSFETs 100V 7.5a .22 Ohms/VGS=1V Product overview: FDS3672 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.5a, 1V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.5a, 1V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS3672 can be used for catalog matching and distributor lookup.

MOSFETs 100V 7.5a .22 Ohms/VGS=1V Product overview: FDS3672 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 7.5a, 1V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 7.5a, 1V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS3672 can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - FDS3672CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS3672CT-ND
Single FETs, MOSFETs FDS3672CT-ND
N-Channel 100V 7.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 100V 7.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS3672TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS3672TR-ND
Single FETs, MOSFETs FDS3672TR-ND
N-Channel 100V 7.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 100V 7.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
Single FETs, MOSFETs - FDS3672DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDS3672DKR-ND
Single FETs, MOSFETs FDS3672DKR-ND
N-Channel 100V 7.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

N-Channel 100V 7.5A (Ta) 2.5W (Ta) Surface Mount 8-SOIC

Buy Now Datasheet
MOSFETs - 6710491P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710491P
MOSFETs 6710491P
MOSFET N-Channel 100V 7.5A SOIC8

MOSFET N-Channel 100V 7.5A SOIC8

Supplier's Site
MOSFETs - 1662601 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1662601
MOSFETs 1662601
MOSFET N-Channel 100V 7.5A SOIC8

MOSFET N-Channel 100V 7.5A SOIC8

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDS3672
MOSFET FDS3672
MOSFET 100V 7.5a .22 Ohms/VGS=1V

MOSFET 100V 7.5a .22 Ohms/VGS=1V

Buy Now Datasheet
N Channel Mosfet, 100V, 7.5A, Soic; Channel Type Onsemi - 58K1476 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 7.5A, Soic; Channel Type Onsemi
58K1476
N Channel Mosfet, 100V, 7.5A, Soic; Channel Type Onsemi 58K1476
N CHANNEL MOSFET, 100V, 7.5A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:7.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 7.5A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:7.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 7.5 A, 100 V, 0.019 Ohm, 10 V, 4 V Rohs Compliant Onsemi - 61M6297 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 7.5 A, 100 V, 0.019 Ohm, 10 V, 4 V Rohs Compliant Onsemi
61M6297
Mosfet Transistor, N Channel, 7.5 A, 100 V, 0.019 Ohm, 10 V, 4 V Rohs Compliant Onsemi 61M6297
MOSFET Transistor, N Channel, 7.5 A, 100 V, 0.019 ohm, 10 V, 4 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 7.5 A, 100 V, 0.019 ohm, 10 V, 4 V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet, Full Reel; Channel Type Onsemi - 67R2067 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Full Reel; Channel Type Onsemi
67R2067
Mosfet, Full Reel; Channel Type Onsemi 67R2067
MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:7.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:2.5W RoHS Compliant: Yes

MOSFET, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:7.5A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:2.5W RoHS Compliant: Yes

Supplier's Site
Transistor - 16115214 - Radwell International
Willingboro, NJ, United States
Transistor
16115214
Transistor 16115214
N CHANNEL MOSFET, 100V, 7.5A, SOIC; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:7.5A; DRAIN SOURCE VOLTAGE VDS:100V; ON RESISTANCE RDS(ON):0.019OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 100V, 7.5A, SOIC; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:7.5A; DRAIN SOURCE VOLTAGE VDS:100V; ON RESISTANCE RDS(ON):0.019OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDS3672 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDS3672
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDS3672
MOSFET N-CH 100V 7.5A 8SOIC

MOSFET N-CH 100V 7.5A 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 016135-FDS3672 2088-FDS3672 FDS3672CT-ND 6710491P 1662601 FDS3672 58K1476 61M6297 67R2067 16115214 FDS3672
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS3672 100V 7.5a 1V MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs MOSFET N Channel Mosfet, 100V, 7.5A, Soic; Channel Type Onsemi Mosfet Transistor, N Channel, 7.5 A, 100 V, 0.019 Ohm, 10 V, 4 V Rohs Compliant Onsemi Mosfet, Full Reel; Channel Type Onsemi Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 100 volts
PD 2500 milliwatts 2.5 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type SOT3; 8-SO Reel "8-SOIC (0.154"", 3.90mm Width)" SOIC Soic TO-3 TO-3 TO-3 8-SOIC (0.154, 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products