onsemi Transistor FSDM311A

Description
POWER LOAD SWITCH, LOW SIDE, 20V, DIP-8, POWER LOAD SWITCH TYPE:LOW SIDE, INPUT VOLTAGE:20V, CURRENT LIMIT:500MA, ON STATE RESISTANCE:14OHM, DISTRIBUTION SWITCH CASE STYLE:DIP, NO. OF PINS:8PINS, THERMAL PROTECTION:YES, ON / ENABLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
POWER LOAD SWITCH, LOW SIDE, 20V, DIP-8, POWER LOAD SWITCH TYPE:LOW SIDE, INPUT VOLTAGE:20V, CURRENT LIMIT:500MA, ON STATE RESISTANCE:14OHM, DISTRIBUTION SWITCH CASE STYLE:DIP, NO. OF PINS:8PINS, THERMAL PROTECTION:YES, ON / ENABLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Transistor - 109126542 - Radwell International
Willingboro, NJ, United States
Transistor
109126542
Transistor 109126542
POWER LOAD SWITCH, LOW SIDE, 20V, DIP-8, POWER LOAD SWITCH TYPE:LOW SIDE, INPUT VOLTAGE:20V, CURRENT LIMIT:500MA, ON STATE RESISTANCE:14OHM, DISTRIBUTION SWITCH CASE STYLE:DIP, NO. OF PINS:8PINS, THERMAL PROTECTION:YES, ON / ENABLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

POWER LOAD SWITCH, LOW SIDE, 20V, DIP-8, POWER LOAD SWITCH TYPE:LOW SIDE, INPUT VOLTAGE:20V, CURRENT LIMIT:500MA, ON STATE RESISTANCE:14OHM, DISTRIBUTION SWITCH CASE STYLE:DIP, NO. OF PINS:8PINS, THERMAL PROTECTION:YES, ON / ENABLE ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category RF Transistors
Product Number 109126542
Product Name Transistor
Unlock Full Specs
to access all available technical data

Similar Products

60V 79A MOSFET Transistor - 278-AUIRF1018ES - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 60 volts
PD 110000 milliwatts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1208S-AE - 855021-2SA1208S-AE - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
DC - 12 GHz, 20 Watt, 32 V GaN RF Transistor - TGF2978-SM - Qorvo
Specs
Transistor Technology / Material GaN
Transistor Grade / Operating Range Military
Package Type QFN
View Details
2 suppliers