Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038088-FDD6637
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 3.1W (Ta), 57W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-PAK (TO-252AA)
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 35V
Continuous Drain Current at 25°C: 13A (Ta), 55A (Tc)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 63nC @ 10V
Max Input Capacitance: 2370pF @ 20V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 11.6 mOhm @ 14A, 10V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Industrial
Quantity per package: 2,500
P-Channel 35V 13A (Ta), 55A (Tc) 3.1W (Ta), 57W (Tc) Surface Mount TO-252AA
P-Channel 35V 13A (Ta), 55A (Tc) 3.1W (Ta), 57W (Tc) Surface Mount TO-252AA
P-Channel 35V 13A (Ta), 55A (Tc) 3.1W (Ta), 57W (Tc) Surface Mount TO-252AA
MOSFETs 35V PCH PowerTrench MOSFET Product overview: FDD6637 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 35V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDD6637 can be used for catalog matching and distributor lookup.
P CHANNEL MOSFET, -35V, 13A, TO-252; Channel Type:P Channel; Drain Source Voltage Vds:35V; Continuous Drain Current Id:13A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes
MOSFET Transistor, P Channel, -13 A, -35 V, 9.7 mohm, -10 V, -1.6 V RoHS Compliant: Yes
P CHANNEL POWERTRENCH MOSFET, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:35V; Continuous Drain Current Id:13A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.6V RoHS Compliant: Yes
TRANSISTOR, MOSFET, P CHANNEL, -13 A, -35 V, 9.7 MOHM, -10 V, -1.6 V, DPAK-3. FREE 2 YEAR RADWELL WARRANTY
MOSFET P-CH 35V 13A/55A DPAK
MOSFET P-CH 35V 13A/55A DPAK
MOSFET 35V PCH PowerTrench MOSFET
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 1038088-FDD6637 | FDD6637TR-ND | 2088-FDD6637 | 7599093P | 7599093 | 75M2457 | 31Y1360 | 16114662 | FDD6637 | FDD6637 | FDD6637 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDD6637 | Single FETs, MOSFETs | 35V MOSFET Transistor | MOSFETs | MOSFETs | P Channel Mosfet, -35V, 13A, To-252; Channel Type Onsemi | Mosfet Transistor, P Channel, -13 A, -35 V, 9.7 Mohm, -10 V, -1.6 V Rohs Compliant Onsemi | Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Single FETs, MOSFETs | MOSFET |
| Polarity | P-Channel; P-Channel | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel | P-Channel; P-Channel | |||
| V(BR)DSS | 35 volts | 35 volts | |||||||||
| PD | 3100 to 57000 milliwatts | 3.1 milliwatts | 3100 milliwatts | ||||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||||||
| Package Type | SOT3; TO-252 (DPAK); D-PAK (TO-252AA) | TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 | Reel | TO-252 (DPAK); TO-252 | TO-252 (DPAK); Dpak (to-252) | TO-3 | TO-3 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 | TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 |