onsemi Through-Hole 600V 20A IGBT Transistor FGH20N60UFDTU

Description
600V 20A IGBT, Field Stop, TO-247AB, Through Hole Product overview: FGH20N60UFDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 600V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH20N60UFDTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 20A IGBT, Field Stop, TO-247AB, Through Hole Product overview: FGH20N60UFDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 600V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH20N60UFDTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 600V 20A IGBT Transistor
279-FGH20N60UFDTU
Through-Hole 600V 20A IGBT Transistor 279-FGH20N60UFDTU
600V 20A IGBT, Field Stop, TO-247AB, Through Hole Product overview: FGH20N60UFDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 600V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH20N60UFDTU can be used for catalog matching and distributor lookup.

600V 20A IGBT, Field Stop, TO-247AB, Through Hole Product overview: FGH20N60UFDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 20A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 600V, 20A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGH20N60UFDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - FGH20N60UFDTU - 1038660-FGH20N60UFDTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGH20N60UFDTU
1038660-FGH20N60UFDTU
IGBTs - Single - FGH20N60UFDTU 1038660-FGH20N60UFDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038660-FGH20N60UFDT U Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 34ns IGBT Type: Field Stop Input Type: Standard Gate Charge: 63nC Family Name: FGH20N60UFD Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-247 Maximum Current Collector: 40A VCEO Maximum Collector-Emitter Breakdown Voltage: 600V Maximum Power Dissipation: 165W Pulsed Collector Current: 60A Collector-emitter saturation voltage(Max): 2.4V @ 15V, 20A Total Switching Energy(Ets): 380μJ (on), 260μJ (off) Turn-on and Turn-off delay time: 13ns/87ns Testing Conditions: 400V, 20A, 10 Ohm, 15V Alternative Parts (Cross-Reference): IRG4PC40K; IXGH24N60B; IRGPC40U; Introduction Date: September 18, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038660-FGH20N60UFDTU
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 34ns
IGBT Type: Field Stop
Input Type: Standard
Gate Charge: 63nC
Family Name: FGH20N60UFD
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-247
Maximum Current Collector: 40A
VCEO Maximum Collector-Emitter Breakdown Voltage: 600V
Maximum Power Dissipation: 165W
Pulsed Collector Current: 60A
Collector-emitter saturation voltage(Max): 2.4V @ 15V, 20A
Total Switching Energy(Ets): 380μJ (on), 260μJ (off)
Turn-on and Turn-off delay time: 13ns/87ns
Testing Conditions: 400V, 20A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): IRG4PC40K; IXGH24N60B; IRGPC40U;
Introduction Date: September 18, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 450

Buy Now Datasheet
Single IGBTs - FGH20N60UFDTUOS-ND - DigiKey
Thief River Falls, MN, United States
IGBT Field Stop 600V 40A 165W Through Hole TO-247-3

IGBT Field Stop 600V 40A 165W Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGH20N60UFDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGH20N60UFDTU
Discrete Semiconductor Products - Transistors - IGBTs FGH20N60UFDTU
IGBT FIELD STOP 600V 40A TO247-3

IGBT FIELD STOP 600V 40A TO247-3

Supplier's Site
Transistor - 38463342 - Radwell International
Willingboro, NJ, United States
Transistor
38463342
Transistor 38463342
DISCONTINUED BY MANUFACTURER, IGGBT FIELD STOP, 600 VOLTS, 40 AMPS COLLECTOR LC MAX, 60 AMPS LCM COLLECTOR PULSED, 165 W, REVERSE RECOVERY 34 NS, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, IGGBT FIELD STOP, 600 VOLTS, 40 AMPS COLLECTOR LC MAX, 60 AMPS LCM COLLECTOR PULSED, 165 W, REVERSE RECOVERY 34 NS, THROUGH HOLE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single IGBTs - FGH20N60UFDTU - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
FGH20N60UFDTU
Single IGBTs FGH20N60UFDTU
IGBT FIELD STOP 600V 40A TO247-3

IGBT FIELD STOP 600V 40A TO247-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
FGH20N60UFDTU
IGBT Transistors FGH20N60UFDTU
IGBT Transistors 600V 20A Field Stop

IGBT Transistors 600V 20A Field Stop

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Radwell International ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGH20N60UFDTU 1038660-FGH20N60UFDTU FGH20N60UFDTUOS-ND FGH20N60UFDTU 38463342 FGH20N60UFDTU FGH20N60UFDTU
Product Name Through-Hole 600V 20A IGBT Transistor IGBTs - Single - FGH20N60UFDTU Single IGBTs Discrete Semiconductor Products - Transistors - IGBTs Transistor Single IGBTs IGBT Transistors
PD 165000 milliwatts 165000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
VCE(on) 2.4 volts
Unlock Full Specs
to access all available technical data