onsemi Discrete Semiconductor Products FDS4410A

Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 263349-FDS4410A Category: Discrete Semiconductor Products Family: FETs - Single Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Fairchild Semiconductor Win Source Part Number: 263349-FDS4410A Category: Discrete Semiconductor Products Family: FETs - Single Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - 263349-FDS4410A - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
263349-FDS4410A
Discrete Semiconductor Products 263349-FDS4410A
Manufacturer: Fairchild Semiconductor Win Source Part Number: 263349-FDS4410A Category: Discrete Semiconductor Products Family: FETs - Single Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild Semiconductor
Win Source Part Number: 263349-FDS4410A
Category: Discrete Semiconductor Products
Family: FETs - Single
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
30V 10A SOIC MOSFET Transistor
278-FDS4410A
30V 10A SOIC MOSFET Transistor 278-FDS4410A
30V 10A N-CH MOSFET SOIC N Product overview: FDS4410A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS4410A can be used for catalog matching and distributor lookup.

30V 10A N-CH MOSFET SOIC N Product overview: FDS4410A from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 10A, SOIC. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 10A, SOIC, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FDS4410A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FDS4410A - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDS4410A
Single FETs, MOSFETs FDS4410A
SINGLE N CHANNEL, LOGIC-LEVEL, P

SINGLE N CHANNEL, LOGIC-LEVEL, P

Supplier's Site
Transistor - 49254275 - Radwell International
Willingboro, NJ, United States
Transistor
49254275
Transistor 49254275
DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 10A I(D), 30V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 10A I(D), 30V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SOIC-8. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 263349-FDS4410A 278-FDS4410A FDS4410A 49254275
Product Name Discrete Semiconductor Products 30V 10A SOIC MOSFET Transistor Single FETs, MOSFETs Transistor
Package Type SOT3 8-SOIC (0.154", 3.90mm Width)
Polarity N-Channel N-Channel; N-Channel
PD 1000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB815 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
RF Power Transistor - 1112248 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 14.3 dB
View Details