(PRICE/TC),MOSFET DRIVER, -40 TO 125DEG C, DRIVER CONFIGURATION:HIGH SIDE, PEAK OUTPUT CURRENT:4A, SUPPLY VOLTAGE MIN:10V, SUPPLY VOLTAGE MAX:20V, DRIVER CASE STYLE:SOIC, NO. OF PINS:8PINS, INPUT DELAY:150NS, OUTPUT DELAY:150NS, PRODUCT RANGE:-ROHS COMPLI. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | RF Transistors |
| Product Number | 38465947 |
| Product Name | Transistor |