onsemi 60V MOSFET Transistor FDP5800

Description
MOSFETs 60V N-Ch Logic Level MOSFET Product overview: FDP5800 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP5800 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 60V N-Ch Logic Level MOSFET Product overview: FDP5800 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP5800 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V MOSFET Transistor
2088-FDP5800
60V MOSFET Transistor 2088-FDP5800
MOSFETs 60V N-Ch Logic Level MOSFET Product overview: FDP5800 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP5800 can be used for catalog matching and distributor lookup.

MOSFETs 60V N-Ch Logic Level MOSFET Product overview: FDP5800 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDP5800 can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP5800 - 067024-FDP5800 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP5800
067024-FDP5800
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP5800 067024-FDP5800
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067024-FDP5800 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 242W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 60V Continuous Drain Current at 25°C: 14A (Ta), 80A (Tc) Gate-Source Threshold Voltage: 2.5V @ 250μA Max Gate Charge: 145nC @ 10V Max Input Capacitance: 9160pF @ 15V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 6 mOhm @ 80A, 10V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067024-FDP5800
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 242W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 60V
Continuous Drain Current at 25°C: 14A (Ta), 80A (Tc)
Gate-Source Threshold Voltage: 2.5V @ 250μA
Max Gate Charge: 145nC @ 10V
Max Input Capacitance: 9160pF @ 15V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 6 mOhm @ 80A, 10V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Single FETs, MOSFETs - FDP5800-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FDP5800-ND
Single FETs, MOSFETs FDP5800-ND
N-Channel 60V 14A (Ta), 80A (Tc) 242W (Tc) Through Hole TO-220-3

N-Channel 60V 14A (Ta), 80A (Tc) 242W (Tc) Through Hole TO-220-3

Buy Now Datasheet
MOSFETs - 7599178 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599178
MOSFETs 7599178
FDP5800 MOSFET N-Ch 60V 80A TO220AB

FDP5800 MOSFET N-Ch 60V 80A TO220AB

Supplier's Site
MOSFETs - 7599178P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7599178P
MOSFETs 7599178P
MOSFET N-Channel 60V 14A Logic TO220AB

MOSFET N-Channel 60V 14A Logic TO220AB

Supplier's Site
MOSFETs - 1454556 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1454556
MOSFETs 1454556
MOSFET N-Channel 60V 14A Logic TO220AB

MOSFET N-Channel 60V 14A Logic TO220AB

Supplier's Site
Mosfet Transistor, N Channel, 80 A, 60 V, 0.0046 Ohm, 20 V, 2.5 V Rohs Compliant Onsemi - 61M6291 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 80 A, 60 V, 0.0046 Ohm, 20 V, 2.5 V Rohs Compliant Onsemi
61M6291
Mosfet Transistor, N Channel, 80 A, 60 V, 0.0046 Ohm, 20 V, 2.5 V Rohs Compliant Onsemi 61M6291
MOSFET Transistor, N Channel, 80 A, 60 V, 0.0046 ohm, 20 V, 2.5 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 80 A, 60 V, 0.0046 ohm, 20 V, 2.5 V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 60V, 80A, To-220; Transistor Polarity Onsemi - 30M0749 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 60V, 80A, To-220; Transistor Polarity Onsemi
30M0749
N Channel Mosfet, 60V, 80A, To-220; Transistor Polarity Onsemi 30M0749
N CHANNEL MOSFET, 60V, 80A, TO-220; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:80A; On Resistance Rds(on):0.0046ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:20V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 60V, 80A, TO-220; Transistor Polarity:N Channel; Drain Source Voltage Vds:60V; Continuous Drain Current Id:80A; On Resistance Rds(on):0.0046ohm; Transistor Mounting:Through Hole; Rds(on) Test Voltage Vgs:20V; MSL:- RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - FDP5800 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDP5800
Single FETs, MOSFETs FDP5800
MOSFET N-CH 60V 14A/80A TO220-3

MOSFET N-CH 60V 14A/80A TO220-3

Supplier's Site Datasheet
Single FETs, MOSFETs - FDP5800 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FDP5800
Single FETs, MOSFETs FDP5800
POWER FIELD-EFFECT TRANSISTOR, 8

POWER FIELD-EFFECT TRANSISTOR, 8

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FDP5800 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FDP5800
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FDP5800
MOSFET N-CH 60V 14A/80A TO220-3

MOSFET N-CH 60V 14A/80A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FDP5800
MOSFET FDP5800
MOSFET 60V N-Ch Logic Level MOSFET

MOSFET 60V N-Ch Logic Level MOSFET

Buy Now Datasheet
Transistor - 16115130 - Radwell International
Willingboro, NJ, United States
Transistor
16115130
Transistor 16115130
TRANSISTOR, MOSFET, N CHANNEL, 80 A, 60 V, 0.0046 OHM, 20 V, 2.5 V, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, MOSFET, N CHANNEL, 80 A, 60 V, 0.0046 OHM, 20 V, 2.5 V, TO-220-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-FDP5800 067024-FDP5800 FDP5800-ND 7599178 7599178P 61M6291 30M0749 FDP5800 FDP5800 FDP5800 16115130
Product Name 60V MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDP5800 Single FETs, MOSFETs MOSFETs MOSFETs Mosfet Transistor, N Channel, 80 A, 60 V, 0.0046 Ohm, 20 V, 2.5 V Rohs Compliant Onsemi N Channel Mosfet, 60V, 80A, To-220; Transistor Polarity Onsemi Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Transistor
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement Enhancement
PD 242 milliwatts 242000 milliwatts 242000 milliwatts
Package Type Tube TO-220; SOT3; TO-220-3 TO-220; TO-220-3 TO-220; To-220 TO-220; TO-220 TO-3 TO-3; TO-220 TO-220; TO-220-3 TO-220; TO-220-3
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS202 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details
40V 240A MOSFET Transistor - 278-AUIRFS8407-7P - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 40 volts
PD 231000 milliwatts
View Details
6 suppliers