onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP8N80C FQP8N80C

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040352-FQP8N80C Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 178W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 2050pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.55 Ohm @ 4A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040352-FQP8N80C Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 178W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 2050pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.55 Ohm @ 4A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP8N80C - 040352-FQP8N80C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP8N80C
040352-FQP8N80C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP8N80C 040352-FQP8N80C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040352-FQP8N80C Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 178W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 800V Continuous Drain Current at 25°C: 8A (Tc) Gate-Source Threshold Voltage: 5V @ 250μA Max Gate Charge: 45nC @ 10V Max Input Capacitance: 2050pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 1.55 Ohm @ 4A, 10V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040352-FQP8N80C
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 178W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 800V
Continuous Drain Current at 25°C: 8A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 45nC @ 10V
Max Input Capacitance: 2050pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 1.55 Ohm @ 4A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Single FETs, MOSFETs - FQP8N80CFS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP8N80CFS-ND
Single FETs, MOSFETs FQP8N80CFS-ND
N-Channel 800V 8A (Tc) 178W (Tc) Through Hole TO-220-3

N-Channel 800V 8A (Tc) 178W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
800V MOSFET Transistor
2088-FQP8N80C
800V MOSFET Transistor 2088-FQP8N80C
MOSFETs 800V N-Ch Q-FET advance C-Series Product overview: FQP8N80C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQP8N80C can be used for catalog matching and distributor lookup.

MOSFETs 800V N-Ch Q-FET advance C-Series Product overview: FQP8N80C from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 800V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQP8N80C can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 6715199 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6715199
MOSFETs 6715199
MOSFET N-Channel 800V 8A TO220AB

MOSFET N-Channel 800V 8A TO220AB

Supplier's Site
MOSFETs - 6715199P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6715199P
MOSFETs 6715199P
MOSFET N-Channel 800V 8A TO220AB

MOSFET N-Channel 800V 8A TO220AB

Supplier's Site
MOSFETs - 1454314 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1454314
MOSFETs 1454314
MOSFET N-Channel 800V 8A TO220AB

MOSFET N-Channel 800V 8A TO220AB

Supplier's Site
Sheung Wan, Hong Kong
MOSFET
FQP8N80C
MOSFET FQP8N80C
MOSFET 800V N-Ch Q-FET advance C-Series

MOSFET 800V N-Ch Q-FET advance C-Series

Buy Now Datasheet
Transistor - 49272440 - Radwell International
Willingboro, NJ, United States
Transistor
49272440
Transistor 49272440
MOSFET, N CH, 800V, 8A, TO-220AB-3; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:8A; DRAIN SOURCE VOLTAGE VDS:800V; ON RESISTANCE RDS(ON):1.29OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:5V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

MOSFET, N CH, 800V, 8A, TO-220AB-3; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:8A; DRAIN SOURCE VOLTAGE VDS:800V; ON RESISTANCE RDS(ON):1.29OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:5V; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet, N Ch, 800V, 8A, To-220Ab-3; Channel Type Onsemi - 31Y1557 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Ch, 800V, 8A, To-220Ab-3; Channel Type Onsemi
31Y1557
Mosfet, N Ch, 800V, 8A, To-220Ab-3; Channel Type Onsemi 31Y1557
MOSFET, N CH, 800V, 8A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

MOSFET, N CH, 800V, 8A, TO-220AB-3; Channel Type:N Channel; Drain Source Voltage Vds:800V; Continuous Drain Current Id:8A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:5V; MSL:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP8N80C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP8N80C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP8N80C
MOSFET N-CH 800V 8A TO220-3

MOSFET N-CH 800V 8A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 040352-FQP8N80C FQP8N80CFS-ND 2088-FQP8N80C 6715199 6715199P FQP8N80C 49272440 31Y1557 FQP8N80C
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP8N80C Single FETs, MOSFETs 800V MOSFET Transistor MOSFETs MOSFETs MOSFET Transistor Mosfet, N Ch, 800V, 8A, To-220Ab-3; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel
V(BR)DSS 800 volts
PD 178000 milliwatts 178 milliwatts
TJ -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 Tube TO-220; To-220ab TO-220; TO-220 TO-3; TO-220 TO-220; TO-220-3
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - UF3SC065030B7S - Acme Chip Technology Co., Limited
Specs
Package Type 12V
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
30V 4A 3A MOSFET Transistor - 289-AUIRF7309QTR - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel; P-Channel
MOSFET Operating Mode Enhancement
V(BR)DSS 30 volts
View Details
6 suppliers