onsemi 75a 100V MOSFET Transistor HUF75645P3

Description
MOSFETs 75a 100V N-Ch UltraFET Product overview: HUF75645P3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75a, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75a, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF75645P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 75a 100V N-Ch UltraFET Product overview: HUF75645P3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75a, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75a, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF75645P3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
75a 100V MOSFET Transistor
2088-HUF75645P3
75a 100V MOSFET Transistor 2088-HUF75645P3
MOSFETs 75a 100V N-Ch UltraFET Product overview: HUF75645P3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75a, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75a, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF75645P3 can be used for catalog matching and distributor lookup.

MOSFETs 75a 100V N-Ch UltraFET Product overview: HUF75645P3 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75a, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 75a, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF75645P3 can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 8078708 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8078708
MOSFETs 8078708
MOSFET, Fairchild, HUF75645P3

MOSFET, Fairchild, HUF75645P3

Supplier's Site
MOSFETs - 8078708P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8078708P
MOSFETs 8078708P
MOSFET, Fairchild, HUF75645P3

MOSFET, Fairchild, HUF75645P3

Supplier's Site
MOSFETs - 1455463 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1455463
MOSFETs 1455463
MOSFET, Fairchild, HUF75645P3

MOSFET, Fairchild, HUF75645P3

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75645P3 - 007534-HUF75645P3 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75645P3
007534-HUF75645P3
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75645P3 007534-HUF75645P3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 007534-HUF75645P3 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 310W (Tc) Family Name: HUF75645P3 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220AB Dimension: TO-220-3 Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 75A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 238nC @ 20V Max Input Capacitance: 3790pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 14 mOhm @ 75A, 10V Alternative Parts (Cross-Reference): IRFB4610; Introduction Date: January 10, 2002 ECCN: EAR99 Country of Origin: China, Malaysia, Philippines, Republic of Korea, United States of America Estimated EOL Date: 2027 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 007534-HUF75645P3
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 310W (Tc)
Family Name: HUF75645P3
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220AB
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 75A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 238nC @ 20V
Max Input Capacitance: 3790pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 14 mOhm @ 75A, 10V
Alternative Parts (Cross-Reference): IRFB4610;
Introduction Date: January 10, 2002
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Republic of Korea, United States of America
Estimated EOL Date: 2027
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Single FETs, MOSFETs - HUF75645P3-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF75645P3-ND
Single FETs, MOSFETs HUF75645P3-ND
N-Channel 100V 75A (Tc) 310W (Tc) Through Hole TO-220-3

N-Channel 100V 75A (Tc) 310W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 75a 100V N-Ch UltraFET

MOSFET 75a 100V N-Ch UltraFET

Buy Now Datasheet
Single FETs, MOSFETs - HUF75645P3 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
HUF75645P3
Single FETs, MOSFETs HUF75645P3
MOSFET N-CH 100V 75A TO220-3

MOSFET N-CH 100V 75A TO220-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF75645P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF75645P3
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF75645P3
MOSFET N-CH 100V 75A TO220-3

MOSFET N-CH 100V 75A TO220-3

Supplier's Site
Transistor - 16115826 - Radwell International
Willingboro, NJ, United States
Transistor
16115826
Transistor 16115826
MOSFET, THROUGH HOLE, TO-220-3, N-CHANNEL, 1 CHANNEL, 100 V, 75 A, 14 MOHMS. FREE 2 YEAR RADWELL WARRANTY

MOSFET, THROUGH HOLE, TO-220-3, N-CHANNEL, 1 CHANNEL, 100 V, 75 A, 14 MOHMS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
N Channel Mosfet, 100V, 75A, To-220Ab; Channel Type Onsemi - 58K1614 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 100V, 75A, To-220Ab; Channel Type Onsemi
58K1614
N Channel Mosfet, 100V, 75A, To-220Ab; Channel Type Onsemi 58K1614
N CHANNEL MOSFET, 100V, 75A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:75A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

N CHANNEL MOSFET, 100V, 75A, TO-220AB; Channel Type:N Channel; Drain Source Voltage Vds:100V; Continuous Drain Current Id:75A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Radwell International Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number 2088-HUF75645P3 8078708 8078708P 007534-HUF75645P3 HUF75645P3-ND HUF75645P3 HUF75645P3 HUF75645P3 16115826 58K1614
Product Name 75a 100V MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75645P3 Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor N Channel Mosfet, 100V, 75A, To-220Ab; Channel Type Onsemi
Polarity N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
PD 310 milliwatts 310000 milliwatts 310000 milliwatts
Package Type Tube TO-220; To-220ab TO-220; TO-220 TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
Packing Method Tube Rail; Tube; Tube/Rail Tube; Tube
Unlock Full Specs
to access all available technical data