Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 001247-FQPF6N90C
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 56W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 900V
Continuous Drain Current at 25°C: 6A (Tc)
Gate-Source Threshold Voltage: 5V @ 250μA
Max Gate Charge: 40nC @ 10V
Max Input Capacitance: 1770pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 2.3 Ohm @ 3A, 10V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs
900V 6A N-Channel Power MOSFET TO-220F 2.3R Product overview: FQPF6N90C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 900V, 6A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 900V, 6A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF6N90C can be used for catalog matching and distributor lookup.
N-Channel 900V 6A (Tc) 56W (Tc) Through Hole TO-220F-3
MOSFET 900V N-Ch Q-FET advance C-Series
MOSFET N-CH 900V 6A TO220F
MOSFET N-CH 900V 6A TO220F
TRANSISTOR MOSFETS ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | RF Transistors |
| Product Number | 001247-FQPF6N90C | 278-FQPF6N90C | FQPF6N90C-ND | FQPF6N90C | FQPF6N90C | FQPF6N90C | 49272496 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF6N90C | N-Channel 900V 6A MOSFET Transistor | Single FETs, MOSFETs | MOSFET | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Transistor |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | |||
| V(BR)DSS | 900 volts | 900 volts | |||||
| PD | 56000 milliwatts | 56000 milliwatts | 56000 milliwatts | ||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |