onsemi IGBTs - Single - HGTP10N120BN HGTP10N120BN

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1043308-HGTP10N120BN Packaging: Tube/Rail Mounting: Through Hole IGBT Type: NPT Input Type: Standard Gate Charge: 100nC Family Name: HGTP10N120BN Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 35A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 298W Pulsed Collector Current: 80A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 10A Total Switching Energy(Ets): 320μJ (on), 800μJ (off) Turn-on and Turn-off delay time: 23ns/165ns Testing Conditions: 960V, 10A, 10 Ohm, 15V Alternative Parts (Cross-Reference): APT20GF120KRG; IXGP20N120B3; IXYP20N120C3; Introduction Date: January 08, 2002 ECCN: EAR99 Country of Origin: China, Republic of Korea Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1043308-HGTP10N120BN Packaging: Tube/Rail Mounting: Through Hole IGBT Type: NPT Input Type: Standard Gate Charge: 100nC Family Name: HGTP10N120BN Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 35A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 298W Pulsed Collector Current: 80A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 10A Total Switching Energy(Ets): 320μJ (on), 800μJ (off) Turn-on and Turn-off delay time: 23ns/165ns Testing Conditions: 960V, 10A, 10 Ohm, 15V Alternative Parts (Cross-Reference): APT20GF120KRG; IXGP20N120B3; IXYP20N120C3; Introduction Date: January 08, 2002 ECCN: EAR99 Country of Origin: China, Republic of Korea Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 800
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IGBTs - Single - HGTP10N120BN - 1043308-HGTP10N120BN - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - HGTP10N120BN
1043308-HGTP10N120BN
IGBTs - Single - HGTP10N120BN 1043308-HGTP10N120BN
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1043308-HGTP10N120BN Packaging: Tube/Rail Mounting: Through Hole IGBT Type: NPT Input Type: Standard Gate Charge: 100nC Family Name: HGTP10N120BN Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220AB Maximum Current Collector: 35A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 298W Pulsed Collector Current: 80A Collector-emitter saturation voltage(Max): 2.7V @ 15V, 10A Total Switching Energy(Ets): 320μJ (on), 800μJ (off) Turn-on and Turn-off delay time: 23ns/165ns Testing Conditions: 960V, 10A, 10 Ohm, 15V Alternative Parts (Cross-Reference): APT20GF120KRG; IXGP20N120B3; IXYP20N120C3; Introduction Date: January 08, 2002 ECCN: EAR99 Country of Origin: China, Republic of Korea Estimated EOL Date: 2019 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1043308-HGTP10N120BN
Packaging: Tube/Rail
Mounting: Through Hole
IGBT Type: NPT
Input Type: Standard
Gate Charge: 100nC
Family Name: HGTP10N120BN
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220AB
Maximum Current Collector: 35A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 298W
Pulsed Collector Current: 80A
Collector-emitter saturation voltage(Max): 2.7V @ 15V, 10A
Total Switching Energy(Ets): 320μJ (on), 800μJ (off)
Turn-on and Turn-off delay time: 23ns/165ns
Testing Conditions: 960V, 10A, 10 Ohm, 15V
Alternative Parts (Cross-Reference): APT20GF120KRG; IXGP20N120B3; IXYP20N120C3;
Introduction Date: January 08, 2002
ECCN: EAR99
Country of Origin: China, Republic of Korea
Estimated EOL Date: 2019
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 800

Buy Now Datasheet
Single IGBTs - HGTP10N120BNFS-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
HGTP10N120BNFS-ND
Single IGBTs HGTP10N120BNFS-ND
IGBT NPT 1200V 35A 298W Through Hole TO-220-3

IGBT NPT 1200V 35A 298W Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
Through-Hole 1.2kV 35A IGBT Transistor
279-HGTP10N120BN
Through-Hole 1.2kV 35A IGBT Transistor 279-HGTP10N120BN
1.2kV NPT IGBT, 35A, TO-220AB, Through Hole Product overview: HGTP10N120BN from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.2kV, 35A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 1.2kV, 35A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTP10N120BN can be used for catalog matching and distributor lookup.

1.2kV NPT IGBT, 35A, TO-220AB, Through Hole Product overview: HGTP10N120BN from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 1.2kV, 35A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, Through-Hole, 1.2kV, 35A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-HGTP10N120BN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 49266265 - Radwell International
Willingboro, NJ, United States
Transistor
49266265
Transistor 49266265
DISCONTINUED BY MANUFACTURER, TRANSISTOR, IGBT, 35 AMP, 1200 V, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRANSISTOR, IGBT, 35 AMP, 1200 V, N-CHANNEL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - IGBTs - HGTP10N120BN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
HGTP10N120BN
Discrete Semiconductor Products - Transistors - IGBTs HGTP10N120BN
IGBT 1200V 35A 298W TO220AB

IGBT 1200V 35A 298W TO220AB

Supplier's Site
Single IGBTs - HGTP10N120BN - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
HGTP10N120BN
Single IGBTs HGTP10N120BN
IGBT 1200V 35A 298W TO220AB

IGBT 1200V 35A 298W TO220AB

Supplier's Site Datasheet
Trans IGBT Chip N-CH 1.2KV 35A 3-Pin(3+Tab) TO-220AB Rail - 598-HGTP10N120BN - Utmel Electronic Limited
Hong Kong, China
Trans IGBT Chip N-CH 1.2KV 35A 3-Pin(3+Tab) TO-220AB Rail
598-HGTP10N120BN
Trans IGBT Chip N-CH 1.2KV 35A 3-Pin(3+Tab) TO-220AB Rail 598-HGTP10N120BN
Trans IGBT Chip N-CH 1.2KV 35A 3-Pin(3+Tab) TO-220AB Rail

Trans IGBT Chip N-CH 1.2KV 35A 3-Pin(3+Tab) TO-220AB Rail

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) RF Transistors Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 1043308-HGTP10N120BN HGTP10N120BNFS-ND 279-HGTP10N120BN 49266265 HGTP10N120BN HGTP10N120BN 598-HGTP10N120BN
Product Name IGBTs - Single - HGTP10N120BN Single IGBTs Through-Hole 1.2kV 35A IGBT Transistor Transistor Discrete Semiconductor Products - Transistors - IGBTs Single IGBTs Trans IGBT Chip N-CH 1.2KV 35A 3-Pin(3+Tab) TO-220AB Rail
VCE(on) 2.7 volts 2.45 volts
PD 298000 milliwatts 49200 milliwatts 298000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type TO-220; SOT3; TO-220AB TO-220; TO-220-3 TO-220; TO-220-3
Packing Method Rail; Tube; Tube/Rail Tube Tube; Tube Tube; Tube
Unlock Full Specs
to access all available technical data