Infineon Technologies AG Power - IGBT - IGBT Modules - FD400R12KE3 FD400R12KE3

Description
62 mm 1200 V, 400 A chopper IGBT modules are the right choice for your design. Summary of Features Superior solution for frequency controlled inverter drives UL/CSA Certification with UL1557 E83336 Operating temperature up to 125 °C (max 150 °C) Optimized switching characteristic like softness and reduced switching losses Existing packages with higher current capability RoHS compliant Benefits Flexibility Optimal electrical performance Highest reliability Applications General purpose motor drive - variating frequency and voltage Motor Control Servo motor drive and control Designers who used this product also designed with TD190N16SOF | Thyristor / Diode Modules FF300R12ME4_B11 | IGBT modules TD190N18SOF | Thyristor / Diode Modules FF450R12ME4_B11 | IGBT modules TD190N16SOF | Thyristor / Diode Modules FF300R12ME4_B11 | IGBT modules TD190N18SOF | Thyristor / Diode Modules FF450R12ME4_B11 | IGBT modules TD190N16SOF | Thyristor / Diode Modules FF300R12ME4_B11 | IGBT modules TD190N18SOF | Thyristor / Diode Modules FF450R12ME4_B11 | IGBT modules
Request a Quote Datasheet
Description
62 mm 1200 V, 400 A chopper IGBT modules are the right choice for your design. Summary of Features Superior solution for frequency controlled inverter drives UL/CSA Certification with UL1557 E83336 Operating temperature up to 125 °C (max 150 °C) Optimized switching characteristic like softness and reduced switching losses Existing packages with higher current capability RoHS compliant Benefits Flexibility Optimal electrical performance Highest reliability Applications General purpose motor drive - variating frequency and voltage Motor Control Servo motor drive and control Designers who used this product also designed with TD190N16SOF | Thyristor / Diode Modules FF300R12ME4_B11 | IGBT modules TD190N18SOF | Thyristor / Diode Modules FF450R12ME4_B11 | IGBT modules TD190N16SOF | Thyristor / Diode Modules FF300R12ME4_B11 | IGBT modules TD190N18SOF | Thyristor / Diode Modules FF450R12ME4_B11 | IGBT modules TD190N16SOF | Thyristor / Diode Modules FF300R12ME4_B11 | IGBT modules TD190N18SOF | Thyristor / Diode Modules FF450R12ME4_B11 | IGBT modules
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - IGBT - IGBT Modules - FD400R12KE3 - FD400R12KE3 - Infineon Technologies AG
Neubiberg, Germany
Power - IGBT - IGBT Modules - FD400R12KE3
FD400R12KE3
Power - IGBT - IGBT Modules - FD400R12KE3 FD400R12KE3
62 mm 1200 V, 400 A chopper IGBT modules are the right choice for your design. Summary of Features Superior solution for frequency controlled inverter drives UL/CSA Certification with UL1557 E83336 Operating temperature up to 125 °C (max 150 °C) Optimized switching characteristic like softness and reduced switching losses Existing packages with higher current capability RoHS compliant Benefits Flexibility Optimal electrical performance Highest reliability Applications General purpose motor drive - variating frequency and voltage Motor Control Servo motor drive and control Designers who used this product also designed with TD190N16SOF | Thyristor / Diode Modules FF300R12ME4_B11 | IGBT modules TD190N18SOF | Thyristor / Diode Modules FF450R12ME4_B11 | IGBT modules TD190N16SOF | Thyristor / Diode Modules FF300R12ME4_B11 | IGBT modules TD190N18SOF | Thyristor / Diode Modules FF450R12ME4_B11 | IGBT modules TD190N16SOF | Thyristor / Diode Modules FF300R12ME4_B11 | IGBT modules TD190N18SOF | Thyristor / Diode Modules FF450R12ME4_B11 | IGBT modules

62 mm 1200 V, 400 A chopper IGBT modules are the right choice for your design.


Summary of Features

  • Superior solution for frequency controlled inverter drives
  • UL/CSA Certification with UL1557 E83336
  • Operating temperature up to 125 °C (max 150 °C)
  • Optimized switching characteristic like softness and reduced switching losses
  • Existing packages with higher current capability
  • RoHS compliant

Benefits

  • Flexibility
  • Optimal electrical performance
  • Highest reliability

Applications

  • General purpose motor drive - variating frequency and voltage
  • Motor Control
  • Servo motor drive and control

Designers who used this product also designed with


  • TD190N16SOF |
    Thyristor / Diode Modules
  • FF300R12ME4_B11 |
    IGBT modules
  • TD190N18SOF |
    Thyristor / Diode Modules
  • FF450R12ME4_B11 |
    IGBT modules
  • TD190N16SOF |
    Thyristor / Diode Modules
  • FF300R12ME4_B11 |
    IGBT modules
  • TD190N18SOF |
    Thyristor / Diode Modules
  • FF450R12ME4_B11 |
    IGBT modules
  • TD190N16SOF |
    Thyristor / Diode Modules
  • FF300R12ME4_B11 |
    IGBT modules
  • TD190N18SOF |
    Thyristor / Diode Modules
  • FF450R12ME4_B11 |
    IGBT modules
Supplier's Site Datasheet
IGBT Module - 54515479 - Radwell International
Willingboro, NJ, United States
IGBT Module
54515479
IGBT Module 54515479
IGBT MODULE, 62 MM HOUSING, 1200 V, 400 A. FREE 2 YEAR RADWELL WARRANTY

IGBT MODULE, 62 MM HOUSING, 1200 V, 400 A. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Sheung Wan, Hong Kong
IGBT Modules
FD400R12KE3
IGBT Modules FD400R12KE3
IGBT Modules N-CH 1.2KV 580A

IGBT Modules N-CH 1.2KV 580A

Buy Now Datasheet

Technical Specifications

  Infineon Technologies AG Radwell International VAST STOCK CO., LIMITED
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FD400R12KE3 54515479 FD400R12KE3
Product Name Power - IGBT - IGBT Modules - FD400R12KE3 IGBT Module IGBT Modules
VCE(on) 1.7 volts
Unlock Full Specs
to access all available technical data