onsemi Single FETs, MOSFETs FQP19N20C

Description
N-Channel 200V 19A (Tc) 139W (Tc) Through Hole TO-220-3
Request a Quote Datasheet
Description
N-Channel 200V 19A (Tc) 139W (Tc) Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQP19N20C-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQP19N20C-ND
Single FETs, MOSFETs FQP19N20C-ND
N-Channel 200V 19A (Tc) 139W (Tc) Through Hole TO-220-3

N-Channel 200V 19A (Tc) 139W (Tc) Through Hole TO-220-3

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP19N20C - 016451-FQP19N20C - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP19N20C
016451-FQP19N20C
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP19N20C 016451-FQP19N20C
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016451-FQP19N20C Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 139W (Tc) Family Name: FQP19N20 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 19A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 53nC @ 10V Max Input Capacitance: 1080pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 170 mOhm @ 9.5A, 10V Alternative Parts (Cross-Reference): PHP18N20E; IRF640; STP19NB20; Introduction Date: March 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016451-FQP19N20C
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 139W (Tc)
Family Name: FQP19N20
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 19A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 53nC @ 10V
Max Input Capacitance: 1080pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 170 mOhm @ 9.5A, 10V
Alternative Parts (Cross-Reference): PHP18N20E; IRF640; STP19NB20;
Introduction Date: March 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
N-Channel 200V 19A TO-220 MOSFET Transistor
278-FQP19N20C
N-Channel 200V 19A TO-220 MOSFET Transistor 278-FQP19N20C
200V 19A N-Channel Power MOSFET TO-220 170mR Product overview: FQP19N20C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 19A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 19A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP19N20C can be used for catalog matching and distributor lookup.

200V 19A N-Channel Power MOSFET TO-220 170mR Product overview: FQP19N20C from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 200V, 19A, TO-220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, 19A, TO-220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQP19N20C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Triode/MOS Tube/Transistor >> MOSFETs
FQP19N20C
Triode/MOS Tube/Transistor >> MOSFETs FQP19N20C
200V 19A 139W 170mΩ@10V,9.5A 4V@250uA N Channel TO-220 MOSFETs ROHS

200V 19A 139W 170mΩ@10V,9.5A 4V@250uA N Channel TO-220 MOSFETs ROHS

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQP19N20C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQP19N20C
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQP19N20C
MOSFET N-CH 200V 19A TO220-3

MOSFET N-CH 200V 19A TO220-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 200V N-Channel Advance Q-FET

MOSFET 200V N-Channel Advance Q-FET

Buy Now Datasheet
Single FETs, MOSFETs - FQP19N20C - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQP19N20C
Single FETs, MOSFETs FQP19N20C
MOSFET N-CH 200V 19A TO220-3

MOSFET N-CH 200V 19A TO220-3

Supplier's Site Datasheet
Transistor - 16125676 - Radwell International
Willingboro, NJ, United States
Transistor
16125676
Transistor 16125676
N CHANNEL MOSFET, 200V, 19A, TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:19A; DRAIN SOURCE VOLTAGE VDS:200V; ON RESISTANCE RDS(ON):0.14OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

N CHANNEL MOSFET, 200V, 19A, TO-220; TRANSISTOR POLARITY:N CHANNEL; CONTINUOUS DRAIN CURRENT ID:19A; DRAIN SOURCE VOLTAGE VDS:200V; ON RESISTANCE RDS(ON):0.14OHM; RDS(ON) TEST VOLTAGE VGS:10V; THRESHOLD VOLTAGE VGS:4V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
N Channel Mosfet, 200V, 19A, To-220; Channel Type Onsemi - 60J0864 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 19A, To-220; Channel Type Onsemi
60J0864
N Channel Mosfet, 200V, 19A, To-220; Channel Type Onsemi 60J0864
N CHANNEL MOSFET, 200V, 19A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:19A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

N CHANNEL MOSFET, 200V, 19A, TO-220; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:19A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Radwell International Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET)
Product Number FQP19N20C-ND 016451-FQP19N20C 278-FQP19N20C FQP19N20C FQP19N20C FQP19N20C FQP19N20C 16125676 60J0864
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQP19N20C N-Channel 200V 19A TO-220 MOSFET Transistor Triode/MOS Tube/Transistor >> MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Transistor N Channel Mosfet, 200V, 19A, To-220; Channel Type Onsemi
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel
Package Type TO-220; TO-220-3 TO-220; SOT3; TO-220-3 TO-220 TO-220; TO-220-3 TO-220; TO-220-3 TO-3; TO-220
V(BR)DSS 200 volts 200 volts 200 volts
PD 139000 milliwatts 139000 milliwatts 139000 milliwatts 139000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

24V 195A MOSFET Transistor - 278-AUIRF1324 - ERSAELECTRONICS PTE. LTD.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS 24 volts
PD 300000 milliwatts
View Details
5 suppliers
TRANSISTORS - Transistors (BJT) - Single - 2SA1248S - 855022-2SA1248S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details