RF TRANS 12/15V 5.5GHZ 16SOIC Product overview: HFA3096BZ from Renesas Electronics Corporation is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 5.5GHZ. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 5.5GHZ, Bipolar Transistor, Bipolar RF Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 283-HFA3096BZ can be used for catalog matching and distributor lookup.
Manufacturer: Intersil
Win Source Part Number: 001567-HFA3096BZ
Mounting: SMD (SMT)
Frequency - Transition: 8GHz, 5.5GHz
Transistor Polarity: 3 NPN + 2 PNP
Noise Figure (dB Typ @ f): 3.5dB @ 1GHz
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: 16-SOIC
Maximum Current Collector: 65mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 12V, 15V
Typical Gain (hFE) (Min): 40 @ 10mA, 2V / 20 @ 10mA, 2V
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 48
Pb-Free w/Anneal TXARRAY 3X NPN 2X PNP 1
Pb-Free w/Anneal TXARRAY 3X NPN 2X PNP 1
Pb-Free w/Anneal TXARRAY 3X NPN 2X PNP 1
RF Transistor 3 NPN + 2 PNP 12V, 15V 65mA 8GHz, 5.5GHz 150mW Surface Mount 16-SOIC
BIPOLAR ARRAY, 5 N-CH, 12V, SOIC; Transistor Polarity:NPN, PNP; Collector Emitter Voltage V(br)ceo:12V; DC Collector Current:37mA; Power Dissipation Pd:150mW; DC Current Gain hFE:40hFE; No. of Pins:16Pins; Product Range:- RoHS Compliant: Yes
Bipolar Transistors - BJT W/ANNEAL TXARRAY 3X NPN 2XPNP16NSOIC MIL
RF TRANS 12/15V 5.5GHZ 16SOIC
RF TRANS 12/15V 5.5GHZ 16SOIC
TXARRAY 3X NPN 2X PNP 16NSOIC
BIPOLAR ARRAY, 5 N-CH, 12V, SOIC, TRANSISTOR POLARITY:NPN, PNP, COLLECTOR EMITTER VOLTAGE V(BR)CEO:12V, DC COLLECTOR CURRENT:37MA, POWER DISSIPATION PD:150MW, DC CURRENT GAIN HFE:40HFE, NO. OF PINS:16PINS, PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Allied Electronics, Inc. | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | RF Transistors |
| Product Number | 283-HFA3096BZ | 001567-HFA3096BZ | 2355230 | HFA3096BZ-ND | 94M7458 | HFA3096BZ | HFA3096BZ | HFA3096BZ | 70206668 | 21541775 |
| Product Name | 15V 5.5GHZ Bipolar Transistor | TRANSISTORS - RF Transistors (BJT) - HFA3096BZ | Bipolar Transistors | Bipolar RF Transistors | Bipolar Array, 5 N-Ch, 12V, Soic; Transistor Polarity Renesas | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar RF Transistors | TXARRAY 3X NPN 2X PNP 16NSOIC | Transistor |
| Polarity | NPN; PNP | NPN; PNP; 3 NPN + 2 PNP | NPN; PNP | NPN; PNP | 3 NPN + 2 PNP; NPN; PNP | |||||
| Package Type | Tube | SOT3; 16-SOIC | SOIC | "16-SOIC (0.154"", 3.90mm Width)" | TO-3 | 16-SOIC (0.154", 3.90mm Width) | SOIC | |||
| Packing Method | Tube | Tube; Tube | ||||||||
| IC(max) | 65 to ? milliamps | 37 milliamps | 65 milliamps | |||||||
| VCEO | 12 to 15 volts | 12 volts | 12 to 15 volts |