onsemi Single FETs, MOSFETs FQPF44N10

Description
N-Channel 100V 27A (Tc) 55W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet
Description
N-Channel 100V 27A (Tc) 55W (Tc) Through Hole TO-220F-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - FQPF44N10-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF44N10-ND
Single FETs, MOSFETs FQPF44N10-ND
N-Channel 100V 27A (Tc) 55W (Tc) Through Hole TO-220F-3

N-Channel 100V 27A (Tc) 55W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Singapore, Singapore
100V 27A MOSFET Transistor
278-FQPF44N10
100V 27A MOSFET Transistor 278-FQPF44N10
MOSFET N-CH 100V 27A TO-220F Product overview: FQPF44N10 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF44N10 can be used for catalog matching and distributor lookup.

MOSFET N-CH 100V 27A TO-220F Product overview: FQPF44N10 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-FQPF44N10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF44N10 - 1039929-FQPF44N10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF44N10
1039929-FQPF44N10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF44N10 1039929-FQPF44N10
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1039929-FQPF44N10 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 55W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 27A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 62nC @ 10V Max Input Capacitance: 1800pF @ 25V Maximum Gate-Source Voltage: ±25V Maximum Rds On at Id,Vgs: 39 mOhm @ 13.5A, 10V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1039929-FQPF44N10
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 55W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 27A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 62nC @ 10V
Max Input Capacitance: 1800pF @ 25V
Maximum Gate-Source Voltage: ±25V
Maximum Rds On at Id,Vgs: 39 mOhm @ 13.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF44N10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF44N10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF44N10
MOSFET N-CH 100V 27A TO220F

MOSFET N-CH 100V 27A TO220F

Supplier's Site
Transistor - 140837789 - Radwell International
Willingboro, NJ, United States
Transistor
140837789
Transistor 140837789
TRANSISTOR, MOSFET, N-CHANNEL, QFET, TO-220-3 PACKAGE. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, MOSFET, N-CHANNEL, QFET, TO-220-3 PACKAGE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Radwell International
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number FQPF44N10-ND 278-FQPF44N10 1039929-FQPF44N10 FQPF44N10 140837789
Product Name Single FETs, MOSFETs 100V 27A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF44N10 Discrete Semiconductor Products - Transistors - FETs, MOSFETs Transistor
Polarity N-Channel N-Channel N-Channel; N-Channel
Package Type TO-220; TO-220-3 Full Pack TO-220; SOT3; TO-220F TO-220; TO-220-3 Full Pack
PD 55000 milliwatts 55000 milliwatts
Unlock Full Specs
to access all available technical data