onsemi 200V MOSFET Transistor FQD12N20LTM

Description
MOSFETs 200V N-Ch QFET Logic Level Product overview: FQD12N20LTM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD12N20LTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 200V N-Ch QFET Logic Level Product overview: FQD12N20LTM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD12N20LTM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V MOSFET Transistor
2088-FQD12N20LTM
200V MOSFET Transistor 2088-FQD12N20LTM
MOSFETs 200V N-Ch QFET Logic Level Product overview: FQD12N20LTM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD12N20LTM can be used for catalog matching and distributor lookup.

MOSFETs 200V N-Ch QFET Logic Level Product overview: FQD12N20LTM from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 200V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQD12N20LTM can be used for catalog matching and distributor lookup.

Supplier's Site
MOSFETs - 6710942 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710942
MOSFETs 6710942
MOSFET N-Channel 200V 9A DPAK

MOSFET N-Channel 200V 9A DPAK

Supplier's Site
MOSFETs - 6710942P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
6710942P
MOSFETs 6710942P
MOSFET N-Channel 200V 9A DPAK

MOSFET N-Channel 200V 9A DPAK

Supplier's Site
MOSFETs - 1241718 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1241718
MOSFETs 1241718
MOSFET N-Channel 200V 9A DPAK

MOSFET N-Channel 200V 9A DPAK

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD12N20LTM - 016428-FQD12N20LTM - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD12N20LTM
016428-FQD12N20LTM
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD12N20LTM 016428-FQD12N20LTM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 016428-FQD12N20LTM Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 2.5W (Ta), 55W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 5V, 10V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: D-Pak Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 200V Continuous Drain Current at 25°C: 9A (Tc) Gate-Source Threshold Voltage: 2V @ 250μA Max Gate Charge: 21nC @ 5V Max Input Capacitance: 1080pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 280 mOhm @ 4.5A, 10V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Lighting, Industrial Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016428-FQD12N20LTM
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta), 55W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: D-Pak
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 200V
Continuous Drain Current at 25°C: 9A (Tc)
Gate-Source Threshold Voltage: 2V @ 250μA
Max Gate Charge: 21nC @ 5V
Max Input Capacitance: 1080pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 280 mOhm @ 4.5A, 10V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Lighting, Industrial
Quantity per package: 2,500

Buy Now Datasheet
Single FETs, MOSFETs - FQD12N20LTMCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD12N20LTMCT-ND
Single FETs, MOSFETs FQD12N20LTMCT-ND
N-Channel 200V 9A (Tc) 2.5W (Ta), 55W (Tc) Surface Mount TO-252AA

N-Channel 200V 9A (Tc) 2.5W (Ta), 55W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FQD12N20LTMDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD12N20LTMDKR-ND
Single FETs, MOSFETs FQD12N20LTMDKR-ND
N-Channel 200V 9A (Tc) 2.5W (Ta), 55W (Tc) Surface Mount TO-252AA

N-Channel 200V 9A (Tc) 2.5W (Ta), 55W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FQD12N20LTMTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQD12N20LTMTR-ND
Single FETs, MOSFETs FQD12N20LTMTR-ND
N-Channel 200V 9A (Tc) 2.5W (Ta), 55W (Tc) Surface Mount TO-252AA

N-Channel 200V 9A (Tc) 2.5W (Ta), 55W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - FQD12N20LTM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQD12N20LTM
Single FETs, MOSFETs FQD12N20LTM
MOSFET N-CH 200V 9A DPAK

MOSFET N-CH 200V 9A DPAK

Supplier's Site Datasheet
Single FETs, MOSFETs - FQD12N20LTM - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQD12N20LTM
Single FETs, MOSFETs FQD12N20LTM
POWER FIELD-EFFECT TRANSISTOR, 9

POWER FIELD-EFFECT TRANSISTOR, 9

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 200V N-Ch QFET Logic Level

MOSFET 200V N-Ch QFET Logic Level

Buy Now Datasheet
N Channel Mosfet, 200V, 9A, D-Pak; Channel Type Onsemi - 06R2503 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 9A, D-Pak; Channel Type Onsemi
06R2503
N Channel Mosfet, 200V, 9A, D-Pak; Channel Type Onsemi 06R2503
N CHANNEL MOSFET, 200V, 9A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

N CHANNEL MOSFET, 200V, 9A, D-PAK; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site Datasheet
Mosfet Transistor, N Channel, 9 A, 200 V, 0.22 Ohm, 10 V, 2 V Rohs Compliant Onsemi - 31Y1521 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 9 A, 200 V, 0.22 Ohm, 10 V, 2 V Rohs Compliant Onsemi
31Y1521
Mosfet Transistor, N Channel, 9 A, 200 V, 0.22 Ohm, 10 V, 2 V Rohs Compliant Onsemi 31Y1521
MOSFET Transistor, N Channel, 9 A, 200 V, 0.22 ohm, 10 V, 2 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 9 A, 200 V, 0.22 ohm, 10 V, 2 V RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 200V, 9A, D-Pak, Full Reel; Channel Type Onsemi - 82C4012 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 200V, 9A, D-Pak, Full Reel; Channel Type Onsemi
82C4012
N Channel Mosfet, 200V, 9A, D-Pak, Full Reel; Channel Type Onsemi 82C4012
N CHANNEL MOSFET, 200V, 9A, D-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

N CHANNEL MOSFET, 200V, 9A, D-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:200V; Continuous Drain Current Id:9A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:2V RoHS Compliant: Yes

Supplier's Site
Transistor - 16125636 - Radwell International
Willingboro, NJ, United States
Transistor
16125636
Transistor 16125636
(PRICE/TC),MOSFET TRANSISTOR, N CHANNEL, 9 A, 200 V, 0.22 OHM, 10 V, 2 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC),MOSFET TRANSISTOR, N CHANNEL, 9 A, 200 V, 0.22 OHM, 10 V, 2 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQD12N20LTM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQD12N20LTM
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQD12N20LTM
MOSFET N-CH 200V 9A DPAK

MOSFET N-CH 200V 9A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 2088-FQD12N20LTM 6710942 6710942P 016428-FQD12N20LTM FQD12N20LTMCT-ND FQD12N20LTM FQD12N20LTM 06R2503 31Y1521 16125636 FQD12N20LTM
Product Name 200V MOSFET Transistor MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQD12N20LTM Single FETs, MOSFETs Single FETs, MOSFETs MOSFET N Channel Mosfet, 200V, 9A, D-Pak; Channel Type Onsemi Mosfet Transistor, N Channel, 9 A, 200 V, 0.22 Ohm, 10 V, 2 V Rohs Compliant Onsemi Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Enhancement Enhancement
Transconductance 0.0116 kS
PD 2.5 milliwatts 2500 to 55000 milliwatts 2500 milliwatts
Package Type Reel TO-252 (DPAK); Dpak (to-252) TO-252 (DPAK); TO-252 SOT3; TO-252 (DPAK); D-Pak TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63 TO-3 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
1200V 18.4A MOSFET Transistor - 278-UJ3C120150K3S - ERSAELECTRONICS PTE. LTD.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
PD 167 milliwatts
View Details
5 suppliers