DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - FCX593TA FCX593TA

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 015905-FCX593TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 300mV @ 25mA, 250mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 500mA, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 015905-FCX593TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 300mV @ 25mA, 250mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 500mA, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - FCX593TA - 015905-FCX593TA - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - FCX593TA
015905-FCX593TA
TRANSISTORS - Transistors (BJT) - Single - FCX593TA 015905-FCX593TA
Manufacturer: Diodes Incorporated Win Source Part Number: 015905-FCX593TA Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-89-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 100V Max Vce (sat): 300mV @ 25mA, 250mA Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 500mA, 5V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 015905-FCX593TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 100V
Max Vce (sat): 300mV @ 25mA, 250mA
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 500mA, 5V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
100V 1A SOT89 Bipolar Transistor
276-FCX593TA
100V 1A SOT89 Bipolar Transistor 276-FCX593TA
TRANS PNP 100V 1A SOT89-3 Product overview: FCX593TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX593TA can be used for catalog matching and distributor lookup.

TRANS PNP 100V 1A SOT89-3 Product overview: FCX593TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 100V, 1A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FCX593TA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - FCX593TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FCX593TR-ND
Single Bipolar Transistors FCX593TR-ND
Bipolar (BJT) Transistor PNP 100V 1A 50MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 100V 1A 50MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - FCX593CT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FCX593CT-ND
Single Bipolar Transistors FCX593CT-ND
Bipolar (BJT) Transistor PNP 100V 1A 50MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 100V 1A 50MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - FCX593DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
FCX593DKR-ND
Single Bipolar Transistors FCX593DKR-ND
Bipolar (BJT) Transistor PNP 100V 1A 50MHz 1W Surface Mount SOT-89-3

Bipolar (BJT) Transistor PNP 100V 1A 50MHz 1W Surface Mount SOT-89-3

Buy Now Datasheet
Single Bipolar Transistors - FCX593TA - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
FCX593TA
Single Bipolar Transistors FCX593TA
TRANS PNP 100V 1A SOT89-3

TRANS PNP 100V 1A SOT89-3

Supplier's Site Datasheet
Transistor - 220497347 - Radwell International
Willingboro, NJ, United States
Transistor
220497347
Transistor 220497347
TRANSISTOR, PNP, 100V, 1A, SOT89-3. FREE 2 YEAR RADWELL WARRANTY

TRANSISTOR, PNP, 100V, 1A, SOT89-3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Trans, Pnp, 100V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. - 28AK9634 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 100V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc.
28AK9634
Trans, Pnp, 100V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. 28AK9634
TRANS, PNP, 100V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

TRANS, PNP, 100V, 1A, 150DEG C, 2W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - FCX593TA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
FCX593TA
Discrete Semiconductor Products - Transistors - Bipolar (BJT) FCX593TA
TRANS PNP 100V 1A SOT89-3

TRANS PNP 100V 1A SOT89-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
FCX593TA
Bipolar Transistors - BJT FCX593TA
Bipolar Transistors - BJT PNP Medium Power

Bipolar Transistors - BJT PNP Medium Power

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Radwell International Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 015905-FCX593TA 276-FCX593TA FCX593TR-ND FCX593TA 220497347 28AK9634 FCX593TA FCX593TA
Product Name TRANSISTORS - Transistors (BJT) - Single - FCX593TA 100V 1A SOT89 Bipolar Transistor Single Bipolar Transistors Single Bipolar Transistors Transistor Trans, Pnp, 100V, 1A, 150Deg C, 2W Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP; PNP PNP PNP PNP; PNP PNP
Package Type SOT3; SOT89; SOT-89-3 Tape & Reel (TR) SOT89; TO-243AA SOT89; TO-243AA TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistor Arrays - BC846BS/ZLF-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
2 suppliers
Bipolar Transistors - 2156600 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
Single Bipolar Transistors - BCP5610E6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type TO-261-4, TO-261AA
View Details
3 suppliers