MOSFETs 44a 60V 0.025 Ohm Logic Level N-Ch Product overview: HUF76429S3ST from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 44a, 60V, 0.025 Ohm. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 44a, 60V, 0.025 Ohm, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF76429S3ST can be used for catalog matching and distributor lookup.
N-Channel 60V 47A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 60V 47A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)
N-Channel 60V 47A (Tc) 110W (Tc) Surface Mount D²PAK (TO-263)
MOSFET N-CH 60V 47A D2PAK
MOSFET 44a 60V 0.025 Ohm Logic Level N-Ch
MOSFET 44a 60V 0.025 Ohm Logic Level N-Ch
(PRICE/TR),TRANSISTO
MOSFET N-CH 60V 47A D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Radwell International | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 2088-HUF76429S3ST | HUF76429S3STTR-ND | HUF76429S3ST | HUF76429S3ST | 598-HUF76429S3ST | 49266289 | HUF76429S3ST |
| Product Name | 44a 60V 0.025 Ohm MOSFET Transistor | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | MOSFET | MOSFET 44a 60V 0.025 Ohm Logic Level N-Ch | Transistor | Single FETs, MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel; N-Channel | ||||
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | |||||
| PD | 110 milliwatts | 110000 milliwatts | 110000 milliwatts | ||||
| Package Type | Reel | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263; TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |||
| Packing Method | Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Tape & Reel (TR) |