Manufacturer: Diodes Incorporated
Win Source Part Number: 110495-FZT849TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Family Name: FZT849
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 7A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 350mV @ 300mA, 6.5A
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 1A, 1V
Maximum Power Dissipation: 3W
Alternative Parts (Cross-Reference): STN878; FZT849; FZT849TC;
Introduction Date: October 28, 1997
ECCN: EAR99
Country of Origin: China, Germany
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Bipolar (BJT) Transistor NPN 30V 7A 100MHz 3W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 30V 7A 100MHz 3W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 30V 7A 100MHz 3W Surface Mount SOT-223-3
TRANS NPN 30V 7A SOT223-3 Product overview: FZT849TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 7A. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 7A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT849TA can be used for catalog matching and distributor lookup.
TRANSISTOR, BIPOLAR (BJT), NPN, 100MHZ, SURFACE MOUNT, SOT-223. FREE 2 YEAR RADWELL WARRANTY
TRANS NPN 30V 7A SOT223-3
30V 3W 100@1A,1V 7A NPN SOT-223 Bipolar Transistors - BJT ROHS
Bipolar Transistors - BJT NPN High Ct Low Sat
TRANS NPN 30V 7A SOT223-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Radwell International | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 110495-FZT849TA | FZT849TR-ND | 276-FZT849TA | 24604759 | FZT849TA | FZT849TA | FZT849TA | FZT849TA |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - FZT849TA | Single Bipolar Transistors | 30V 7A Bipolar Transistor | Transistor | Single Bipolar Transistors | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | NPN | |||
| Package Type | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | SOT223 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 7000 milliamps | 7000 milliamps | 7000 milliamps | 7000 milliamps | ||||
| VCEO | 30 volts | 30 volts | 30 volts | 30 volts |