onsemi N-Channel 20a 55V MOSFET Transistor HUF75329D3ST

Description
MOSFETs 20a 55V N-Channel UltraFET Product overview: HUF75329D3ST from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20a, 55V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20a, 55V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF75329D3ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFETs 20a 55V N-Channel UltraFET Product overview: HUF75329D3ST from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20a, 55V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20a, 55V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF75329D3ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 20a 55V MOSFET Transistor
2088-HUF75329D3ST
N-Channel 20a 55V MOSFET Transistor 2088-HUF75329D3ST
MOSFETs 20a 55V N-Channel UltraFET Product overview: HUF75329D3ST from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20a, 55V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20a, 55V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF75329D3ST can be used for catalog matching and distributor lookup.

MOSFETs 20a 55V N-Channel UltraFET Product overview: HUF75329D3ST from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 20a, 55V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 20a, 55V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-HUF75329D3ST can be used for catalog matching and distributor lookup.

Supplier's Site
Single FETs, MOSFETs - HUF75329D3STFSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF75329D3STFSDKR-ND
Single FETs, MOSFETs HUF75329D3STFSDKR-ND
N-Channel 55V 20A (Tc) 128W (Tc) Surface Mount TO-252AA

N-Channel 55V 20A (Tc) 128W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - HUF75329D3STFSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF75329D3STFSCT-ND
Single FETs, MOSFETs HUF75329D3STFSCT-ND
N-Channel 55V 20A (Tc) 128W (Tc) Surface Mount TO-252AA

N-Channel 55V 20A (Tc) 128W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
Single FETs, MOSFETs - HUF75329D3STFSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HUF75329D3STFSTR-ND
Single FETs, MOSFETs HUF75329D3STFSTR-ND
N-Channel 55V 20A (Tc) 128W (Tc) Surface Mount TO-252AA

N-Channel 55V 20A (Tc) 128W (Tc) Surface Mount TO-252AA

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75329D3ST - 017077-HUF75329D3ST - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75329D3ST
017077-HUF75329D3ST
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75329D3ST 017077-HUF75329D3ST
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 017077-HUF75329D3ST Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 128W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-252AA Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63 Drain-Source Breakdown Voltage: 55V Continuous Drain Current at 25°C: 20A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 65nC @ 20V Max Input Capacitance: 1060pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 26 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance Quantity per package: 2,500

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 017077-HUF75329D3ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 128W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-252AA
Dimension: TO-252-3, DPak (2 Leads + Tab), SC-63
Drain-Source Breakdown Voltage: 55V
Continuous Drain Current at 25°C: 20A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 65nC @ 20V
Max Input Capacitance: 1060pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 26 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance
Quantity per package: 2,500

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 20a 55V N-Channel UltraFET

MOSFET 20a 55V N-Channel UltraFET

Buy Now Datasheet
Transistor - 21491164 - Radwell International
Willingboro, NJ, United States
Transistor
21491164
Transistor 21491164
POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 55V, 0.026OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 20A I(D), 55V, 0.026OHM, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-252AA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Mosfet Transistor; Channel Type Onsemi - 81R3933 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor; Channel Type Onsemi
81R3933
Mosfet Transistor; Channel Type Onsemi 81R3933
MOSFET Transistor; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:128W RoHS Compliant: Yes

MOSFET Transistor; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; Power Dissipation:128W RoHS Compliant: Yes

Supplier's Site
Mosfet, N-Ch, 55V, 20A, 175Deg C, 128W; Channel Type Onsemi - 05B7196 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 55V, 20A, 175Deg C, 128W; Channel Type Onsemi
05B7196
Mosfet, N-Ch, 55V, 20A, 175Deg C, 128W; Channel Type Onsemi 05B7196
MOSFET, N-CH, 55V, 20A, 175DEG C, 128W; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

MOSFET, N-CH, 55V, 20A, 175DEG C, 128W; Channel Type:N Channel; Drain Source Voltage Vds:55V; Continuous Drain Current Id:20A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HUF75329D3ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HUF75329D3ST
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HUF75329D3ST
MOSFET N-CH 55V 20A TO252AA

MOSFET N-CH 55V 20A TO252AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 2088-HUF75329D3ST HUF75329D3STFSDKR-ND 017077-HUF75329D3ST HUF75329D3ST 21491164 81R3933 05B7196 HUF75329D3ST
Product Name N-Channel 20a 55V MOSFET Transistor Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - HUF75329D3ST MOSFET Transistor Mosfet Transistor; Channel Type Onsemi Mosfet, N-Ch, 55V, 20A, 175Deg C, 128W; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Enhancement
PD 128 milliwatts 128000 milliwatts 128000 milliwatts
Package Type Reel TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63 SOT3; TO-252 (DPAK); TO-252AA TO-3 TO-3 TO-252 (DPAK); TO-252-3, DPak (2 Leads + Tab), SC-63
Unlock Full Specs
to access all available technical data