Infineon Technologies AG Power - IGBT - IGBT Modules - FP35R12W2T4_B11 FP35R12W2T4_B11

Description
EasyPIM™ 2B 1200 V, 35 A PIM IGBT module with fast Trench/Fieldstop IGBT4, Emitter Controlled 4 diode, NTC and PressFIT Contact Technology. Also available with Thermal Interface Material. This module is pin-to-pin compatible with the FP35R12W2T7_B11 including TRENCHSTOP™ IGBT7. Summary of Features High power density Established Easy module concept Integrated temperature sensor available Low stray inductance module design RoHS-compliant modules Benefits Compact module concept Optimized customer’s development cycle time and cost Configuration flexibility Applications General purpose motor drive - variating frequency and voltage Medium voltage (MV) drive Motor Control Residential air conditioning: Smart (IoT) and efficient cooling Designers who used this product also designed with BSS84P | Small signal/small power MOSFET BSS138N | Small signal/small power MOSFET FP25R12W1T7_B11 | IGBT modules IKFW60N65ES5 | IGBT discretes BSS84P | Small signal/small power MOSFET BSS138N | Small signal/small power MOSFET FP25R12W1T7_B11 | IGBT modules IKFW60N65ES5 | IGBT discretes BSS84P | Small signal/small power MOSFET BSS138N | Small signal/small power MOSFET FP25R12W1T7_B11 | IGBT modules IKFW60N65ES5 | IGBT discretes
Request a Quote Datasheet
Description
EasyPIM™ 2B 1200 V, 35 A PIM IGBT module with fast Trench/Fieldstop IGBT4, Emitter Controlled 4 diode, NTC and PressFIT Contact Technology. Also available with Thermal Interface Material. This module is pin-to-pin compatible with the FP35R12W2T7_B11 including TRENCHSTOP™ IGBT7. Summary of Features High power density Established Easy module concept Integrated temperature sensor available Low stray inductance module design RoHS-compliant modules Benefits Compact module concept Optimized customer’s development cycle time and cost Configuration flexibility Applications General purpose motor drive - variating frequency and voltage Medium voltage (MV) drive Motor Control Residential air conditioning: Smart (IoT) and efficient cooling Designers who used this product also designed with BSS84P | Small signal/small power MOSFET BSS138N | Small signal/small power MOSFET FP25R12W1T7_B11 | IGBT modules IKFW60N65ES5 | IGBT discretes BSS84P | Small signal/small power MOSFET BSS138N | Small signal/small power MOSFET FP25R12W1T7_B11 | IGBT modules IKFW60N65ES5 | IGBT discretes BSS84P | Small signal/small power MOSFET BSS138N | Small signal/small power MOSFET FP25R12W1T7_B11 | IGBT modules IKFW60N65ES5 | IGBT discretes
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - IGBT - IGBT Modules - FP35R12W2T4_B11 - FP35R12W2T4_B11 - Infineon Technologies AG
Neubiberg, Germany
Power - IGBT - IGBT Modules - FP35R12W2T4_B11
FP35R12W2T4_B11
Power - IGBT - IGBT Modules - FP35R12W2T4_B11 FP35R12W2T4_B11
EasyPIM™ 2B 1200 V, 35 A PIM IGBT module with fast Trench/Fieldstop IGBT4, Emitter Controlled 4 diode, NTC and PressFIT Contact Technology. Also available with Thermal Interface Material. This module is pin-to-pin compatible with the FP35R12W2T7_B11 including TRENCHSTOP™ IGBT7. Summary of Features High power density Established Easy module concept Integrated temperature sensor available Low stray inductance module design RoHS-compliant modules Benefits Compact module concept Optimized customer’s development cycle time and cost Configuration flexibility Applications General purpose motor drive - variating frequency and voltage Medium voltage (MV) drive Motor Control Residential air conditioning: Smart (IoT) and efficient cooling Designers who used this product also designed with BSS84P | Small signal/small power MOSFET BSS138N | Small signal/small power MOSFET FP25R12W1T7_B11 | IGBT modules IKFW60N65ES5 | IGBT discretes BSS84P | Small signal/small power MOSFET BSS138N | Small signal/small power MOSFET FP25R12W1T7_B11 | IGBT modules IKFW60N65ES5 | IGBT discretes BSS84P | Small signal/small power MOSFET BSS138N | Small signal/small power MOSFET FP25R12W1T7_B11 | IGBT modules IKFW60N65ES5 | IGBT discretes

EasyPIM™ 2B 1200 V, 35 A PIM IGBT module with fast Trench/Fieldstop IGBT4, Emitter Controlled 4 diode, NTC and PressFIT Contact Technology. Also available with Thermal Interface Material. This module is pin-to-pin compatible with the FP35R12W2T7_B11 including TRENCHSTOP™ IGBT7.


Summary of Features

  • High power density
  • Established Easy module concept
  • Integrated temperature sensor available
  • Low stray inductance module design
  • RoHS-compliant modules

Benefits

  • Compact module concept
  • Optimized customer’s development cycle time and cost
  • Configuration flexibility

Applications

  • General purpose motor drive - variating frequency and voltage
  • Medium voltage (MV) drive
  • Motor Control
  • Residential air conditioning: Smart (IoT) and efficient cooling

Designers who used this product also designed with


  • BSS84P |
    Small signal/small power MOSFET
  • BSS138N |
    Small signal/small power MOSFET
  • FP25R12W1T7_B11 |
    IGBT modules
  • IKFW60N65ES5 |
    IGBT discretes
  • BSS84P |
    Small signal/small power MOSFET
  • BSS138N |
    Small signal/small power MOSFET
  • FP25R12W1T7_B11 |
    IGBT modules
  • IKFW60N65ES5 |
    IGBT discretes
  • BSS84P |
    Small signal/small power MOSFET
  • BSS138N |
    Small signal/small power MOSFET
  • FP25R12W1T7_B11 |
    IGBT modules
  • IKFW60N65ES5 |
    IGBT discretes
Supplier's Site Datasheet
IGBTs - 8386992 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
8386992
IGBTs 8386992
IGBT Module N-CH 1.2KV 54A AG-EASY2B-2

IGBT Module N-CH 1.2KV 54A AG-EASY2B-2

Supplier's Site
IGBTs - 1688771 - RS Components, Ltd.
Corby, Northants, United Kingdom
IGBTs
1688771
IGBTs 1688771
IGBT Module N-CH 1.2KV 54A AG-EASY2B-2

IGBT Module N-CH 1.2KV 54A AG-EASY2B-2

Supplier's Site
IGBT - 60235213 - Radwell International
Willingboro, NJ, United States
INSULATED GATE BIPOLAR TRANSISTOR, 54A I(C), 1200V V(BR)CES, N-CHANNEL, 35 TERMINALS. FREE 2 YEAR RADWELL WARRANTY

INSULATED GATE BIPOLAR TRANSISTOR, 54A I(C), 1200V V(BR)CES, N-CHANNEL, 35 TERMINALS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Infineon Technologies AG RS Components, Ltd. Radwell International
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number FP35R12W2T4_B11 8386992 60235213
Product Name Power - IGBT - IGBT Modules - FP35R12W2T4_B11 IGBTs IGBT
VCE(on) 1.85 volts
IC(max) 35 amps
Package Type AG-EASY2B Easy2b
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules - DF120R12W2H3B27BOMA1-ND - DigiKey
Infineon Technologies AG
Specs
Package Type Module
View Details
3 suppliers
IGBT Module - 426990 - Radwell International
Infineon Technologies AG
View Details
2 suppliers
IGBT Modules - DD400S45KL3_B5 - Infineon Technologies AG
Infineon Technologies AG
Specs
VCES 4500 volts
IC(max) 400 amps
Package Type A-IHV130
View Details
2 suppliers
600V IGBT Transistor - 279-AIKW30N60CTXKSA1 - ERSAELECTRONICS PTE. LTD.
Specs
PD 187 milliwatts
TJ -40 to 175 C (-40 to 347 F)
Package Type Tube
View Details
7 suppliers