Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 016189-FDS8449
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 2.5W (Ta)
Family Name: FDS8449
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 8-SO
Dimension: 8-SOIC (0.154", 3.90mm Width)
Drain-Source Breakdown Voltage: 40V
Continuous Drain Current at 25°C: 7.6A (Ta)
Gate-Source Threshold Voltage: 3V @ 250μA
Max Gate Charge: 11nC @ 5V
Max Input Capacitance: 760pF @ 20V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 29 mOhm @ 7.6A, 10V
Alternative Parts (Cross-Reference): FDS8449_F085;
Introduction Date: December 05, 2005
ECCN: EAR99
Country of Origin: China, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial
Quantity per package: 2,500
MOSFETs 40V N-Ch UltraFET PowerTrench Product overview: FDS8449 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FDS8449 can be used for catalog matching and distributor lookup.
N-Channel 40V 7.6A (Ta) 2.5W (Ta) Surface Mount 8-SOIC
MOSFET N-CH 40V 7.6A 8SOIC
MOSFET N-CH 40V 7.6A 8SOIC
N CHANNEL MOSFET, 40V, 7.6A, SOIC; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:7.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9V RoHS Compliant: Yes
N CHANNEL MOSFET, 40V, 7.6A, SOIC, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:40V; Continuous Drain Current Id:7.6A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:1.9VRoHS Compliant: Yes
MOSFET Transistor, N Channel, 7.6 A, 40 V, 0.021 ohm, 10 V, 1.9 V RoHS Compliant: Yes
MOSFET 40V N-Ch UltraFET PowerTrench
SMALL SIGNAL FIELD-EFFECT TRANSISTOR, 7.6A I(D), 40V, 1-ELEMENT, N-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, SO-8. FREE 2 YEAR RADWELL WARRANTY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Radwell International | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 016189-FDS8449 | 2088-FDS8449 | FDS8449TR-ND | FDS8449 | FDS8449 | 67P3491 | 31Y1406 | FDS8449 | 16130616 |
| Product Name | TRANSISTORS - Transistors - FETs, MOSFETs - RF - FDS8449 | 40V MOSFET Transistor | Single FETs, MOSFETs | Single FETs, MOSFETs | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | N Channel Mosfet, 40V, 7.6A, Soic; Channel Type Onsemi | Mosfet Transistor, N Channel, 7.6 A, 40 V, 0.021 Ohm, 10 V, 1.9 V Rohs Compliant Onsemi | MOSFET | Transistor |
| Polarity | N-Channel; N-Channel | N-Channel | N-Channel | N-Channel; N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 40 volts | 40 volts | |||||||
| PD | 2500 milliwatts | 2.5 milliwatts | 2500 milliwatts | ||||||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||||||
| Package Type | SOT3; 8-SO | Reel | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC (0.154", 3.90mm Width) | Surface Mount | TO-3 | TO-3 |