onsemi 1200V 64A IGBT Transistor FGL40N120ANDTU

Description
1200V 64A IGBT Transistor N-CH TO-264 Product overview: FGL40N120ANDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 64A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 64A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGL40N120ANDTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1200V 64A IGBT Transistor N-CH TO-264 Product overview: FGL40N120ANDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 64A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 64A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGL40N120ANDTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 64A IGBT Transistor
279-FGL40N120ANDTU
1200V 64A IGBT Transistor 279-FGL40N120ANDTU
1200V 64A IGBT Transistor N-CH TO-264 Product overview: FGL40N120ANDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 64A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 64A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGL40N120ANDTU can be used for catalog matching and distributor lookup.

1200V 64A IGBT Transistor N-CH TO-264 Product overview: FGL40N120ANDTU from onsemi is an IGBT Transistor for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 64A. Search-friendly keywords include IGBT Transistor, Single IGBTs, electronic component, datasheet, replacement part, 1200V, 64A. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 279-FGL40N120ANDTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IGBTs - Single - FGL40N120ANDTU - 067191-FGL40N120ANDTU - Win Source Electronics
Laguna Hills, CA, United States
IGBTs - Single - FGL40N120ANDTU
067191-FGL40N120ANDTU
IGBTs - Single - FGL40N120ANDTU 067191-FGL40N120ANDTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067191-FGL40N120ANDT U Packaging: Tube/Rail Mounting: Through Hole Reverse Recovery Time (trr): 112ns IGBT Type: NPT Input Type: Standard Gate Charge: 220nC Family Name: FGL40N120A Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-264 Maximum Current Collector: 64A VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V Maximum Power Dissipation: 500W Pulsed Collector Current: 160A Collector-emitter saturation voltage(Max): 3.2V @ 15V, 40A Total Switching Energy(Ets): 2.3mJ (on), 1.1mJ (off) Turn-on and Turn-off delay time: 15ns/110ns Testing Conditions: 600V, 40A, 5 Ohm, 15V Alternative Parts (Cross-Reference): IKW40N120T2XK; STGWA40N120KD; IXYH30N120C3D1; Introduction Date: September 14, 2004 ECCN: EAR99 Country of Origin: China, Republic of Korea Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 375

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067191-FGL40N120ANDTU
Packaging: Tube/Rail
Mounting: Through Hole
Reverse Recovery Time (trr): 112ns
IGBT Type: NPT
Input Type: Standard
Gate Charge: 220nC
Family Name: FGL40N120A
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-264
Maximum Current Collector: 64A
VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
Maximum Power Dissipation: 500W
Pulsed Collector Current: 160A
Collector-emitter saturation voltage(Max): 3.2V @ 15V, 40A
Total Switching Energy(Ets): 2.3mJ (on), 1.1mJ (off)
Turn-on and Turn-off delay time: 15ns/110ns
Testing Conditions: 600V, 40A, 5 Ohm, 15V
Alternative Parts (Cross-Reference): IKW40N120T2XK; STGWA40N120KD; IXYH30N120C3D1;
Introduction Date: September 14, 2004
ECCN: EAR99
Country of Origin: China, Republic of Korea
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 375

Buy Now Datasheet
Single IGBTs - FGL40N120ANDTU-ND - DigiKey
Thief River Falls, MN, United States
Single IGBTs
FGL40N120ANDTU-ND
Single IGBTs FGL40N120ANDTU-ND
IGBT NPT 1200V 64A 500W Through Hole TO-264-3

IGBT NPT 1200V 64A 500W Through Hole TO-264-3

Buy Now Datasheet
Sheung Wan, Hong Kong
IGBT Transistors
FGL40N120ANDTU
IGBT Transistors FGL40N120ANDTU
IGBT Transistors 1200V NPT IGBT

IGBT Transistors 1200V NPT IGBT

Buy Now Datasheet
Single IGBTs - FGL40N120ANDTU - ODG (Origin Data Global)
Shenzhen, China
Single IGBTs
FGL40N120ANDTU
Single IGBTs FGL40N120ANDTU
IGBT NPT 1200V 64A TO264-3

IGBT NPT 1200V 64A TO264-3

Supplier's Site Datasheet
IGBT - 16130932 - Radwell International
Willingboro, NJ, United States
SINGLE IGBT, 1.2KV, 64A, DC COLLECTOR CURRENT:64A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.2KV, POWER DISSIPATION PD:500W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:1.2KV, NO. OF PINS:3PINS, OPERATING TEMPERATURE MAX:150°C, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SINGLE IGBT, 1.2KV, 64A, DC COLLECTOR CURRENT:64A, COLLECTOR EMITTER SATURATION VOLTAGE VCE(ON):1.2KV, POWER DISSIPATION PD:500W, COLLECTOR EMITTER VOLTAGE V(BR)CEO:1.2KV, NO. OF PINS:3PINS, OPERATING TEMPERATURE MAX:150°C, MSL:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Single Igbt, 1.2Kv, 64A; Dc Collector Current Onsemi - 43K6885 - Newark, An Avnet Company
Chicago, IL, United States
Single Igbt, 1.2Kv, 64A; Dc Collector Current Onsemi
43K6885
Single Igbt, 1.2Kv, 64A; Dc Collector Current Onsemi 43K6885
SINGLE IGBT, 1.2KV, 64A; DC Collector Current:64A; Collector Emitter Saturation Voltage Vce(on):2.6V; Power Dissipation Pd:500W; Collector Emitter Voltage V(br)ceo:1.2kV; No. of Pins:3Pins; Operating Temperature Max:150°C; MSL:- RoHS Compliant: Yes

SINGLE IGBT, 1.2KV, 64A; DC Collector Current:64A; Collector Emitter Saturation Voltage Vce(on):2.6V; Power Dissipation Pd:500W; Collector Emitter Voltage V(br)ceo:1.2kV; No. of Pins:3Pins; Operating Temperature Max:150°C; MSL:- RoHS Compliant: Yes

Supplier's Site
Igbt,n Ch,fast,w/dio,1200V,64A,to264; Transistor Type Onsemi - 22AC3002 - Newark, An Avnet Company
Chicago, IL, United States
Igbt,n Ch,fast,w/dio,1200V,64A,to264; Transistor Type Onsemi
22AC3002
Igbt,n Ch,fast,w/dio,1200V,64A,to264; Transistor Type Onsemi 22AC3002
IGBT,N CH,FAST,W/DIO,1200V, 64A,TO264; Transistor Type:IGBT; DC Collector Current:64A; Collector Emitter Voltage Vces:1.2kV; Power Dissipation Pd:500W; Collector Emitter Voltage V(br)ceo:1.2kV; Operating Temperature Range:-55°C to RoHS Compliant: Yes

IGBT,N CH,FAST,W/DIO,1200V,64A,TO264; Transistor Type:IGBT; DC Collector Current:64A; Collector Emitter Voltage Vces:1.2kV; Power Dissipation Pd:500W; Collector Emitter Voltage V(br)ceo:1.2kV; Operating Temperature Range:-55°C to RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - IGBTs - FGL40N120ANDTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - IGBTs
FGL40N120ANDTU
Discrete Semiconductor Products - Transistors - IGBTs FGL40N120ANDTU
IGBT NPT 1200V 64A TO264-3

IGBT NPT 1200V 64A TO264-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Radwell International Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT) Insulated Gate Bipolar Transistors (IGBT)
Product Number 279-FGL40N120ANDTU 067191-FGL40N120ANDTU FGL40N120ANDTU-ND FGL40N120ANDTU FGL40N120ANDTU 16130932 43K6885 22AC3002 FGL40N120ANDTU
Product Name 1200V 64A IGBT Transistor IGBTs - Single - FGL40N120ANDTU Single IGBTs IGBT Transistors Single IGBTs IGBT Single Igbt, 1.2Kv, 64A; Dc Collector Current Onsemi Igbt,n Ch,fast,w/dio,1200V,64A,to264; Transistor Type Onsemi Discrete Semiconductor Products - Transistors - IGBTs
PD 500000 milliwatts 500000 milliwatts 500000 milliwatts 500000 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) ? to 150 C (? to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
VCE(on) 3.2 volts
Unlock Full Specs
to access all available technical data