Renesas Electronics Corporation TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT1072H-EL-E HAT1072H-EL-E

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 204565-HAT1072H-EL-E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: LFPAK Dimension: SC-100, SOT-669 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 40A (Ta) Max Gate Charge: 155nC @ 10V Max Input Capacitance: 9500pF @ 10V Maximum Gate-Source Voltage: +10V, -20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 204565-HAT1072H-EL-E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: LFPAK Dimension: SC-100, SOT-669 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 40A (Ta) Max Gate Charge: 155nC @ 10V Max Input Capacitance: 9500pF @ 10V Maximum Gate-Source Voltage: +10V, -20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT1072H-EL-E - 204565-HAT1072H-EL-E - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT1072H-EL-E
204565-HAT1072H-EL-E
TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT1072H-EL-E 204565-HAT1072H-EL-E
Manufacturer: Renesas Electronics America Win Source Part Number: 204565-HAT1072H-EL-E Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 30W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V Status: Active Temperature Range - Operating: 150°C (TJ) Case / Package: LFPAK Dimension: SC-100, SOT-669 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 40A (Ta) Max Gate Charge: 155nC @ 10V Max Input Capacitance: 9500pF @ 10V Maximum Gate-Source Voltage: +10V, -20V Maximum Rds On at Id,Vgs: 4.5 mOhm @ 20A, 10V Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 204565-HAT1072H-EL-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 30W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: LFPAK
Dimension: SC-100, SOT-669
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 40A (Ta)
Max Gate Charge: 155nC @ 10V
Max Input Capacitance: 9500pF @ 10V
Maximum Gate-Source Voltage: +10V, -20V
Maximum Rds On at Id,Vgs: 4.5 mOhm @ 20A, 10V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single FETs, MOSFETs - HAT1072H-EL-E-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
HAT1072H-EL-E-ND
Single FETs, MOSFETs HAT1072H-EL-E-ND
P-Channel 30V 40A (Ta) 30W (Tc) Surface Mount LFPAK

P-Channel 30V 40A (Ta) 30W (Tc) Surface Mount LFPAK

Buy Now Datasheet
Singapore, Singapore
30V 40A MOSFET Transistor
278-HAT1072H-EL-E
30V 40A MOSFET Transistor 278-HAT1072H-EL-E
MOSFET P-CH 30V 40A LFPAK Product overview: HAT1072H-EL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HAT1072H-EL-E can be used for catalog matching and distributor lookup.

MOSFET P-CH 30V 40A LFPAK Product overview: HAT1072H-EL-E from Renesas Electronics Corporation is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 40A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-HAT1072H-EL-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Transistor - 221906164 - Radwell International
Willingboro, NJ, United States
Transistor
221906164
Transistor 221906164
DISCONTINUED BY MANUFACTURER, TRANSISTOR, P-CHANNEL, MOSFET, 30 V, 40A, 30W, LFPAK, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, TRANSISTOR, P-CHANNEL, MOSFET, 30 V, 40A, 30W, LFPAK, SURFACE MOUNT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - HAT1072H-EL-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
HAT1072H-EL-E
Discrete Semiconductor Products - Transistors - FETs, MOSFETs HAT1072H-EL-E
MOSFET P-CH 30V 40A LFPAK

MOSFET P-CH 30V 40A LFPAK

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors RF Transistors
Product Number 204565-HAT1072H-EL-E HAT1072H-EL-E-ND 278-HAT1072H-EL-E 221906164 HAT1072H-EL-E
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - HAT1072H-EL-E Single FETs, MOSFETs 30V 40A MOSFET Transistor Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity P-Channel; P-Channel P-Channel
V(BR)DSS 30 volts
PD 30000 milliwatts 30000 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KS207 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 15000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SB860-E - 855129-2SB860-E - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details