onsemi TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF22P10 FQPF22P10

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204309-FQPF22P10 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 13.2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 1500pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 125 mOhm @ 6.6A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204309-FQPF22P10 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 13.2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 1500pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 125 mOhm @ 6.6A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF22P10 - 204309-FQPF22P10 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF22P10
204309-FQPF22P10
TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF22P10 204309-FQPF22P10
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 204309-FQPF22P10 Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 45W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 10V Status: Active Temperature Range - Operating: -55°C to 175°C (TJ) Case / Package: TO-220F Dimension: TO-220-3 Full Pack Drain-Source Breakdown Voltage: 100V Continuous Drain Current at 25°C: 13.2A (Tc) Gate-Source Threshold Voltage: 4V @ 250μA Max Gate Charge: 50nC @ 10V Max Input Capacitance: 1500pF @ 25V Maximum Gate-Source Voltage: ±30V Maximum Rds On at Id,Vgs: 125 mOhm @ 6.6A, 10V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204309-FQPF22P10
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 45W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Active
Temperature Range - Operating: -55°C to 175°C (TJ)
Case / Package: TO-220F
Dimension: TO-220-3 Full Pack
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 13.2A (Tc)
Gate-Source Threshold Voltage: 4V @ 250μA
Max Gate Charge: 50nC @ 10V
Max Input Capacitance: 1500pF @ 25V
Maximum Gate-Source Voltage: ±30V
Maximum Rds On at Id,Vgs: 125 mOhm @ 6.6A, 10V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Singapore, Singapore
P-Channel 100V MOSFET Transistor
2088-FQPF22P10
P-Channel 100V MOSFET Transistor 2088-FQPF22P10
MOSFETs 100V P-Channel QFET Product overview: FQPF22P10 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQPF22P10 can be used for catalog matching and distributor lookup.

MOSFETs 100V P-Channel QFET Product overview: FQPF22P10 from Fairchild (onsemi) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, 100V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, MOSFET Transistor, FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2088-FQPF22P10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - FQPF22P10-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
FQPF22P10-ND
Single FETs, MOSFETs FQPF22P10-ND
P-Channel 100V 13.2A (Tc) 45W (Tc) Through Hole TO-220F-3

P-Channel 100V 13.2A (Tc) 45W (Tc) Through Hole TO-220F-3

Buy Now Datasheet
Single FETs, MOSFETs - FQPF22P10 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
FQPF22P10
Single FETs, MOSFETs FQPF22P10
MOSFET P-CH 100V 13.2A TO220F

MOSFET P-CH 100V 13.2A TO220F

Supplier's Site Datasheet
Mosfet, P-Ch, -100V, -13.2A, To-220F-3; Transistor Polarity Onsemi - 46AC0863 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, P-Ch, -100V, -13.2A, To-220F-3; Transistor Polarity Onsemi
46AC0863
Mosfet, P-Ch, -100V, -13.2A, To-220F-3; Transistor Polarity Onsemi 46AC0863
MOSFET, P-CH, -100V, -13.2A, TO-220F-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-13.2A; Drain Source Voltage Vds:-100V; On Resistance Rds(on):0.096ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; RoHS Compliant: Yes

MOSFET, P-CH, -100V, -13.2A, TO-220F-3; Transistor Polarity:P Channel; Continuous Drain Current Id:-13.2A; Drain Source Voltage Vds:-100V; On Resistance Rds(on):0.096ohm; Rds(on) Test Voltage Vgs:-10V; Threshold Voltage Vgs:-4V; RoHS Compliant: Yes

Supplier's Site Datasheet
Qf -100V 125Mohm To220F Rohs Compliant Onsemi - 38AH0342 - Newark, An Avnet Company
Chicago, IL, United States
Qf -100V 125Mohm To220F Rohs Compliant Onsemi
38AH0342
Qf -100V 125Mohm To220F Rohs Compliant Onsemi 38AH0342
QF -100V 125MOHM TO220F ROHS COMPLIANT: YES

QF -100V 125MOHM TO220F ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FQPF22P10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
FQPF22P10
Discrete Semiconductor Products - Transistors - FETs, MOSFETs FQPF22P10
MOSFET P-CH 100V 13.2A TO220F

MOSFET P-CH 100V 13.2A TO220F

Supplier's Site
Sheung Wan, Hong Kong
MOSFET 100V P-Channel QFET

MOSFET 100V P-Channel QFET

Buy Now Datasheet
Transistor - 89107455 - Radwell International
Willingboro, NJ, United States
Transistor
89107455
Transistor 89107455
POWER FIELD-EFFECT TRANSISTOR, 13.2A I(D), 100V, 0.125OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

POWER FIELD-EFFECT TRANSISTOR, 13.2A I(D), 100V, 0.125OHM, 1-ELEMENT, P-CHANNEL, SILICON, METAL-OXIDE SEMICONDUCTOR FET, TO-220AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Radwell International
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 204309-FQPF22P10 2088-FQPF22P10 FQPF22P10-ND FQPF22P10 46AC0863 38AH0342 FQPF22P10 FQPF22P10 89107455
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - FQPF22P10 P-Channel 100V MOSFET Transistor Single FETs, MOSFETs Single FETs, MOSFETs Mosfet, P-Ch, -100V, -13.2A, To-220F-3; Transistor Polarity Onsemi Qf -100V 125Mohm To220F Rohs Compliant Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Transistor
Polarity P-Channel; P-Channel P-Channel P-Channel P-Channel; P-Channel
V(BR)DSS 100 volts 100 volts
PD 45000 milliwatts 45 milliwatts 45000 milliwatts
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type TO-220; SOT3; TO-220F Tube TO-220; TO-220-3 Full Pack TO-220; TO-220-3 Full Pack TO-3; TO-220 TO-3 TO-220; TO-220-3 Full Pack
Unlock Full Specs
to access all available technical data