Bipolar (BJT) Transistor PNP 60V 3A 140MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 60V 3A 140MHz 2W Surface Mount SOT-223-3
Bipolar (BJT) Transistor PNP 60V 3A 140MHz 2W Surface Mount SOT-223-3
TRANS PNP 60V 3A SOT223-3 Product overview: FZT751TA from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-FZT751TA can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 016615-FZT751TA
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 140MHz
Transistor Polarity: PNP
Family Name: FZT751
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 600mV @ 300mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 500mA, 2V
Maximum Power Dissipation: 2W
Alternative Parts (Cross-Reference): 2STN2360; FZT751; FZT751-7;
Introduction Date: October 28, 1997
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
TRANS PNP 60V 3A SOT223-3
TRANS PNP 60V 3A SOT223-3
POWER BIPOLAR TRANSISTOR, 3A I(C), 60V V(BR)CEO, 1-ELEMENT, PNP, SILICON, PLASTIC/EPOXY, SOT223-4. FREE 2 YEAR RADWELL WARRANTY
Bipolar Transistors - BJT PNP Medium Power
60V 2W 100@500mA,2V 3A PNP SOT-223-3 Bipolar Transistors - BJT ROHS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | FZT751CT-ND | 276-FZT751TA | 016615-FZT751TA | FZT751TA | FZT751TA | 21173742 | FZT751TA | FZT751TA |
| Product Name | Single Bipolar Transistors | 60V 3A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - FZT751TA | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor | Bipolar Transistors - BJT | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT |
| Polarity | PNP | PNP | PNP; PNP | PNP; PNP | PNP | |||
| Package Type | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | SOT223 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||||
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts |